EN
  • EN
  • DE
  • IT

SBR10U150CTFP-G

Part No SBR10U150CTFP-G
Manufacturer Diodes Incorporated
Description SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246649-SBR10U150CTFP-G
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR10U150CTFP-G CAD Model

Description

Introducing the SBR10U150CTFP-G - A Superior Power Rectifier from Diodes Incorporated

Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets, presents the SBR10U150CTFP-G. This product is a high-performance Schottky Barrier Rectifier designed to meet the stringent requirements of modern electronic applications.

The SBR10U150CTFP-G is part of Diodes Incorporated's Super Barrier Rectifier (SBR®) series, which is renowned for its low forward voltage drop and high surge current capability. The device is optimized for use in power supply applications and is particularly well-suited for use in adapters, lighting, and LCD/PDP TV applications. With a 150V reverse voltage and a 10A forward current, this rectifier is designed to handle high levels of power and efficiency.

Key Features of the SBR10U150CTFP-G:

  • Super Barrier Rectifier (SBR®) Technology: Offers lower forward voltage drop and lower leakage current compared to traditional Schottky diodes.
  • High Surge Capability: Ensures robust performance during transient conditions.
  • Power Dissipation: With a power rating of 2.8W, the device can handle significant amounts of power, making it ideal for high-power applications.
  • Thermal Resistance: Features a low thermal resistance of 15°C/W junction to case, providing efficient thermal management.
  • Lead-Free Finish: The device is RoHS compliant and has a lead-free matte tin-plated leadframe, which is environmentally friendly and reduces the risk of whisker growth.
  • Package: It comes in a TO-220FP package, which is known for its robustness and good thermal performance.

The SBR10U150CTFP-G is designed with the end-user in mind, ensuring easy implementation into various circuit designs. Its package is engineered for optimal heat dissipation, which, when combined with its low forward voltage, results in a product that operates cooler and more efficiently, translating to a longer operational lifespan and reliability.

Whether you are designing power supplies, or seeking components for high-efficiency power management designs, the SBR10U150CTFP-G from Diodes Incorporated stands out as a component that can elevate the performance and durability of your applications.

For detailed specifications, application notes, and additional resources, visit the Diodes Incorporated website or contact their support team for technical assistance.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3467 $50.2715
355+ $0.2845 $100.9975
545+ $0.2756 $150.2020
750+ $0.2667 $200.0250
970+ $0.2578 $250.0660
1,300+ $0.2312 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess