EN
  • EN
  • DE

SBR10U40CTB

Part No SBR10U40CTB
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 40V 5A TO263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 440mV @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package TO-263AB (D2PAK)
Win Source Part Number 064072-SBR10U40CTB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR10U40CTB CAD Model

Description

Introducing the SBR10U40CTB Super Barrier Rectifier from Diodes Incorporated

The SBR10U40CTB is a state-of-the-art super barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is part of Diodes Incorporated’s extensive range of power management devices, tailored to meet the needs of modern electronic applications. The SBR10U40CTB is engineered to provide superior performance in a compact form factor, making it an ideal choice for high-efficiency power supply designs.

The device features a low forward voltage drop and a high surge current capability, ensuring efficient operation even under high-stress conditions. With its 40V reverse voltage capability and 10A forward current rating, the SBR10U40CTB is well-suited for a variety of applications, including power factor correction (PFC), freewheeling diodes in converters, and reverse battery protection circuits.

The SBR10U40CTB comes in a TO-263 (D2PAK) package, which provides an optimal balance between thermal performance and physical size. This packaging allows for efficient heat dissipation, ensuring the device operates reliably over a wide temperature range. Its lead-free and RoHS-compliant design also makes it an environmentally friendly choice for manufacturers looking to meet current regulations on hazardous substances.

This super barrier rectifier is characterized by its low leakage current and excellent thermal stability, thanks to the proprietary super barrier technology employed by Diodes Incorporated. The SBR technology enhances the performance of the device compared to traditional Schottky diodes, offering reduced power loss and increased efficiency, which is critical in power-sensitive designs.

Whether it's for use in switching power supplies, lighting applications, or automotive electronics, the SBR10U40CTB is designed to provide reliable and consistent performance. With its advanced features and robust construction, this rectifier from Diodes Incorporated is a top choice for engineers and designers looking to improve the efficiency and longevity of their electronic products.

To summarize, the SBR10U40CTB is not just a component; it's a powerful solution to modern power management challenges, encapsulating the innovation and quality that Diodes Incorporated is known for in the semiconductor industry.

You May Also Be Interested in

Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess