EN
  • EN
  • DE

TMS320C5533AZHH10

Part No TMS320C5533AZHH10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed-Point Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART
Clock Rate 100MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 128kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.05V, 1.30V
Operating Temperature Range -10°C ~ 70°C (TC)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 1271047-TMS320C5533AZHH10
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C5533AZHH10 CAD Model

Description

The TMS320C5533AZHH10 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional efficiency and processing capabilities. This DSP is part of the TMS320C553x family, which is designed to meet the rigorous demands of various signal processing applications such as audio, voice, and biometrics.

Key Features

  • Advanced DSP Core: The device features a powerful 32-bit fixed-point DSP core, which operates at a frequency of up to 10 MHz, making it suitable for complex algorithms and signal processing tasks.
  • Low Power Consumption: The TMS320C5533AZHH10 is optimized for low power consumption, with various power-saving modes that make it ideal for portable and battery-powered applications.
  • Integrated Memory: It comes with an integrated memory system that includes 320KB of on-chip RAM, reducing the need for external memory components and simplifying system design.
  • Rich Peripheral Set: This DSP boasts a comprehensive set of peripherals, including I2C, SPI, UART interfaces, and a high-speed USB 2.0 interface, providing versatile connectivity options.
  • On-chip Debugging: On-chip debugging capabilities facilitate easier development and troubleshooting, enhancing the efficiency of the development process.

Applications

The TMS320C5533AZHH10 is designed for a wide range of applications, including but not limited to:

  • Audio and voice processing
  • Biometric analysis and authentication
  • Medical instrumentation
  • Industrial control systems
  • Consumer electronics

Technical Specifications

Attribute Details
Clock Speed Up to 10 MHz
Core 32-bit Fixed-Point DSP
On-chip Memory 320KB RAM
Interfaces I2C, SPI, UART, USB 2.0
Power Management Multiple low-power modes

Overall, the TMS320C5533AZHH10 by Texas Instruments is a versatile and efficient solution for developers looking to incorporate advanced signal processing capabilities into their applications, with the added benefit of low power consumption and a rich set of features.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1329 $52.5316
10+ $10.7758 $107.7580
15+ $10.4390 $156.5850
20+ $10.1023 $202.0460
26+ $9.7655 $253.9030
35+ $8.7553 $306.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess