EN
  • EN
  • DE

SBR12U100P5-13

Part No SBR12U100P5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Super Barrier Rectifier 100V 12A 3-Pin(3+Tab) PowerDI 5 T/R / DIODE SBR 100V 12A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 710mV @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 250μA @ 100V
Mounting SMD (SMT)
Case / Package PowerDI 5
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 064075-SBR12U100P5-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SBR12U100P5
Introduction Date December 29, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SBR12U100P5-13 CAD Model

Description

The SBR12U100P5-13 is a high-performance Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to offer superior performance in a variety of applications. This rectifier is particularly well-suited for use in low voltage, high frequency inverters, free-wheeling, and polarity protection applications. With its cutting-edge super barrier technology, it provides a low forward voltage drop and high surge current capability.

Key Features

  • Low Power Loss, High Efficiency: The SBR12U100P5-13 is optimized for minimal power loss, which translates to high efficiency in your electronic circuits. This is particularly important for power-sensitive applications.
  • High Surge Capability: With its robust construction, this rectifier can withstand high surge currents, ensuring reliability and longevity even under stressful conditions.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which helps to reduce thermal stress and improve overall system efficiency.
  • Patented Super Barrier Rectifier Technology: The SBR technology used in this rectifier provides superior performance compared to traditional Schottky diodes, especially in terms of forward voltage and leakage current characteristics.
  • Lead-Free Finish: The SBR12U100P5-13 is environmentally friendly with a lead-free finish, making it compliant with current RoHS directives.
  • PowerDI®5 Package: Its compact PowerDI®5 package ensures a small footprint on the PCB, providing space-saving benefits without compromising on power handling capabilities.

Applications

The versatile nature of the SBR12U100P5-13 makes it an excellent choice for a wide range of applications, including:

  • Switching power supplies
  • Adapters
  • Lighting applications
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Technical Specifications

The SBR12U100P5-13 operates with a repetitive peak reverse voltage of 100V and a forward continuous current of 12A, making it suitable for high-power applications. Its operating junction temperature range is from -55°C to 150°C, which ensures stable performance across a wide range of environmental conditions.

For engineers and designers looking for a rectifier that offers both efficiency and reliability, the SBR12U100P5-13 from Diodes Incorporated is an excellent choice that does not disappoint.

You May Also Be Interested in

Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5346 $50.7870
200+ $0.5008 $100.1600
310+ $0.4839 $150.0090
445+ $0.4501 $200.2945
580+ $0.4331 $251.1980
725+ $0.4162 $301.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess