Product Overview: SBR20A100CT-73 from Diodes Incorporated
The SBR20A100CT-73 is a state-of-the-art power rectifier component designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This component is part of the Super Barrier Rectifier (SBR) series, which is renowned for its superior performance in power conversion applications.
Constructed with patented super barrier rectifier technology, the SBR20A100CT-73 offers a combination of low forward voltage drop and high surge current capability. This makes it an ideal choice for a wide range of applications, including power supplies, lighting, and automotive systems where efficiency and reliability are critical.
Key Features:
- High Forward Surge Capability: The SBR20A100CT-73 is capable of handling high surge currents, ensuring robust performance during transient conditions.
- Low Power Loss: With its low forward voltage drop, this component ensures minimal power loss during operation, contributing to the overall efficiency of the system.
- High Temperature Operation: The device is designed to operate reliably over a wide temperature range, making it suitable for demanding environments.
- Lead-Free Finish: The rectifier is RoHS compliant with a lead-free finish, meeting environmental standards and reducing hazardous waste.
- TO-220AB Package: The SBR20A100CT-73 comes in a TO-220AB package, which is widely used and easy to mount, making it convenient for designers and manufacturers.
Electrical Specifications:
- Forward Continuous Current: 20A
- Maximum Repetitive Reverse Voltage: 100V
- Forward Voltage Drop: 0.95V @ 10A
- Operating Junction Temperature: -55°C to +150°C
The SBR20A100CT-73 is a testament to Diodes Incorporated's commitment to providing high-performance components that meet the evolving needs of modern electronic systems. With its superior efficiency, thermal performance, and surge handling capabilities, this power rectifier is well-suited for designers looking to optimize their power management solutions.
Whether it's for a power supply in an industrial setting, an LED lighting system, or a critical component in automotive electronics, the SBR20A100CT-73 delivers the reliability and performance that professionals demand.