EN
  • EN
  • DE

SBR2M30P1-7

Part No SBR2M30P1-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Super Barrier Rectifier 30V 2A 2-Pin PowerDI 123 T/R / DIODE SBR 30V 2A POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 460mV @ 2A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200μA @ 30V
Mounting SMD (SMT)
Case / Package PowerDI 123
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 028091-SBR2M30P1-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SBR2M30P1
Introduction Date January 24, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SBR2M30P1-7 CAD Model

Description

Introducing the SBR2M30P1-7 Super Barrier Rectifier from Diodes Incorporated

The SBR2M30P1-7 is a high-performance, cutting-edge Super Barrier Rectifier (SBR) designed by Diodes Incorporated, a leading manufacturer and supplier in the semiconductor market. This rectifier is specifically crafted to meet the demanding requirements of modern electronic applications, providing a combination of low forward voltage drop, high surge current capability, and exceptional thermal performance.

Key Features of the SBR2M30P1-7

  • Low Forward Voltage: The device features a low forward voltage drop, which significantly reduces power loss and improves efficiency, making it ideal for high-frequency and energy-sensitive applications.
  • High Surge Capability: With its robust surge current capability, the SBR2M30P1-7 can withstand transient over-voltage conditions, ensuring reliability and longevity in harsh environments.
  • PowerPak® SO-8 Package: Encased in a compact PowerPak® SO-8 package, this rectifier maximizes power density while minimizing the board space required, perfect for space-constrained applications.
  • High Temperature Operation: The SBR2M30P1-7 is designed to perform reliably in high-temperature environments, making it suitable for a wide range of industrial and automotive applications.
  • Lead-Free and RoHS Compliant: This product is manufactured with environmentally friendly materials and complies with RoHS standards, minimizing the ecological footprint of your end products.

Applications

The SBR2M30P1-7 is versatile and can be used in various applications, including:

  • AC/DC power conversion
  • Power Management Functions
  • Automotive systems
  • LED Lighting
  • Telecommunication systems

Why Choose the SBR2M30P1-7?

Opting for the SBR2M30P1-7 from Diodes Incorporated means selecting a product that provides superior efficiency, reliability, and thermal performance. Whether you are designing power supplies, automotive electronics, or other high-demand systems, the SBR2M30P1-7 offers the performance and quality you need to ensure your products stand out in a competitive marketplace. With Diodes Incorporated's commitment to excellence, you can trust the SBR2M30P1-7 to deliver top-notch performance in your applications.

For detailed specifications and application support, visit the Diodes Incorporated website or contact their technical support team.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess