The SBR2M60S1F-7 is a high-performance Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to provide superior power efficiency and thermal performance in a compact form factor. This rectifier is part of Diodes Incorporated's extensive SBR product line, which is renowned for its low forward voltage drop and robust reverse avalanche capability.
Key Features
- Low Forward Voltage: The SBR2M60S1F-7 boasts a low forward voltage drop, which significantly reduces power loss and improves overall efficiency in high-frequency applications.
- High Surge Capability: With its excellent surge handling capacity, this SBR ensures reliability and stability under high surge current conditions, making it ideal for power supply and lighting applications.
- Power Pack 5 (PP5) SOD-123F Package: Its compact PP5 SOD-123F package allows for space-saving PCB designs and is well-suited for automated assembly processes.
- High Temperature Operation: The SBR2M60S1F-7 is designed to withstand high operating temperatures, ensuring consistent performance in challenging thermal environments.
- Halogen-Free: As an environmentally conscious choice, this product is halogen-free, complying with current green standards and regulations.
Applications
The SBR2M60S1F-7 is versatile and can be utilized in a variety of applications. Its superior efficiency makes it particularly suitable for:
- Switch Mode Power Supplies (SMPS)
- LED Lighting
- Freewheeling Diodes
- Reverse Battery Protection
- Adapters and Battery Chargers
Technical Specifications
Parameter
Value
Rectifier Type
Super Barrier Rectifier
Voltage - DC Reverse (Vr) (Max)
60V
Current - Average Rectified (Io)
2A
Voltage - Forward (Vf) (Max) @ If
0.71V @ 2A
Operating Temperature
-55°C to +150°C
The SBR2M60S1F-7 from Diodes Incorporated is a reliable and efficient solution for designers looking to enhance power efficiency in their electronic designs. Its robust performance and compact size make it an excellent choice for a wide range of applications.