EN
  • EN
  • DE

SBR2U60S1F-7

Part No SBR2U60S1F-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 60V 2A SOD123F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 510mV at 2A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 150μA at 60V
Capacitance at Vr, F 75pF at 10V, 1MHz
Mounting Style SMD
Manufacturer Package SOD-123F
Supplier Device Package SOD-123F
Operating Temperature - Junction -55°C ~ 175°C
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802519-SBR2U60S1F-7
Ultra Librarian 3D Model Ultra Librarian SBR2U60S1F-7 CAD Model

Description

Product Overview: SBR2U60S1F-7 from Diodes Incorporated

The SBR2U60S1F-7 is a state-of-the-art power rectifier from Diodes Incorporated, renowned for its high efficiency and reliability in a variety of applications. This component is a part of the Super Barrier Rectifier (SBR) series, which is designed to maximize performance by combining the best attributes of Schottky and fast recovery diodes.

Key Features

  • Low Forward Voltage Drop: The device offers a low forward voltage drop, significantly reducing power loss and improving efficiency, which is critical in power-sensitive applications.
  • High Surge Capability: With its robust surge handling capability, the SBR2U60S1F-7 is able to withstand transient excess currents, making it ideal for applications that experience frequent power surges.
  • Super Barrier Design: The super barrier design combines the low forward voltage drop of Schottky diodes with the surge handling capabilities of fast recovery diodes, providing a best-of-both-worlds solution.
  • PowerDI® 123 Package: Encased in a compact PowerDI® 123 package, the SBR2U60S1F-7 is optimized for high-density circuit board designs, saving valuable space without sacrificing performance.

Electrical Characteristics

  • Reverse Voltage: It supports a reverse voltage of up to 60V, making it suitable for a range of mid-voltage applications.
  • Forward Current: The SBR2U60S1F-7 can handle a continuous forward current of up to 2A, ensuring reliable operation in high-current scenarios.
  • Operating Temperature Range: This device can operate over a wide temperature range, from -55°C to +150°C, accommodating various environmental conditions.

Applications

The versatility of the SBR2U60S1F-7 allows it to be used in a wide array of applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • LED lighting
  • Automotive applications
  • Telecommunication systems

With its combination of high efficiency, thermal stability, and compact form factor, the SBR2U60S1F-7 from Diodes Incorporated is a superior choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1285 $50.1150
950+ $0.1055 $100.2250
1,470+ $0.1022 $150.2340
2,025+ $0.0989 $200.2725
2,620+ $0.0956 $250.4720
3,505+ $0.0857 $300.3785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess