EN
  • EN
  • DE

RN2102F

Part No RN2102F
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183705-RN2102F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2102F CAD Model

Description

The RN2102F is a silicon N-channel junction field-effect transistor (JFET) manufactured by Toshiba Semiconductor and Storage. This component is designed for applications requiring low-noise amplification and high input impedance, commonly found in audio equipment and measurement instruments.

Applications:

  • Low-Noise Amplifiers (LNAs): Utilized in amplifying weak signals in audio preamplifiers, RF receivers, and instrumentation.
  • Analog Switches: Employed for switching analog signals due to its low on-resistance and fast switching characteristics.
  • Impedance Converters: Used to match impedance levels between different circuit stages, improving signal transfer efficiency.
  • Audio Equipment: Found in microphone preamplifiers and audio mixing consoles for high-quality signal amplification.
  • Test and Measurement Instruments: Incorporated into sensitive measuring devices requiring high input impedance and low noise.

Features:

  • Low Noise Figure: Minimizes added noise during signal amplification.
  • High Input Impedance: Prevents loading of the signal source, preserving signal strength.
  • High Gain: Provides substantial signal amplification.
  • Fast Switching Speed: Enables rapid signal switching in analog switch applications.
  • Low On-Resistance: Reduces signal attenuation when used as an analog switch.

Benefits:

  • Improved Signal Quality: Low noise figure ensures minimal signal degradation.
  • Enhanced Sensitivity: High input impedance allows for the amplification of weak signals without significant signal loss.
  • Efficient Signal Transfer: Low on-resistance ensures minimal signal loss during switching operations.
  • Versatile Application: Suitable for a wide range of analog and amplification needs.
  • Reliable Performance: Manufactured by Toshiba, guaranteeing high quality and reliable operation.

Additional Details:

The RN2102F operates with specific drain-source voltage (VDS) and gate-source voltage (VGS) ranges detailed in the datasheet. It is essential to adhere to these recommended operating conditions to ensure optimal performance and longevity of the device. Refer to the device's datasheet for comprehensive electrical characteristics, thermal considerations, and package dimensions for proper implementation in circuit designs.

You May Also Be Interested in

Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS NPN 0.1A SST3
Lowest to $0.0874
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $2.9105
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 256mW Surface Mount SOT-363
Lowest to $0.0379
Infineon Technologies
BCR 116 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 192 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A UMT3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 500mA 225mW Surface Mount SOT-23
Lowest to $0.0350

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess