EN
  • EN
  • DE

SBR3A40SAQ-13

Part No SBR3A40SAQ-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 40V 3A SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Diode Super Barrier 40 V 3A Surface Mount SMA
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SBR3A40
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR3A40SAQ-13-ND, SBR3A40SAQ-13DITR, SBR3A40SAQ-13DICT, SBR3A40SAQ-13DIDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933088-SBR3A40SAQ-13
Ultra Librarian 3D Model Ultra Librarian SBR3A40SAQ-13 CAD Model

Description

Product Overview: SBR3A40SAQ-13

The SBR3A40SAQ-13 is a high-performance Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This rectifier is part of the Super Barrier Rectifier (SBR) series, which is renowned for its low forward voltage drop (VF) and superior reverse leakage performance. The SBR3A40SAQ-13 is optimized for use in applications where efficiency is a critical factor, such as in power supply units, LED lighting, and automotive systems.

Key Features

  • High Surge Capability: The device is capable of handling high surge currents, making it ideal for applications that experience transient surges.
  • Low Power Loss: With its low forward voltage drop, the SBR3A40SAQ-13 ensures minimal power loss during operation, enhancing overall system efficiency.
  • High Thermal Performance: The rectifier is designed for optimal thermal performance, ensuring reliability even under high temperature conditions.
  • Robust Construction: The SBR3A40SAQ-13 is housed in a durable package that provides excellent mechanical and thermal stability.

Electrical Characteristics

  • Forward Current: It has a forward continuous current rating of 3A, suitable for a broad range of power requirements.
  • Maximum Repetitive Reverse Voltage: The device can withstand repetitive reverse voltages up to 40V, providing a good margin for safety in various applications.
  • Forward Voltage Drop: The low VF of this rectifier ensures that less energy is wasted as heat, contributing to the efficiency of the end application.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free Wheeling Diodes in Inverters
  • Automotive Applications
  • LED Lighting Systems

The SBR3A40SAQ-13 from Diodes Incorporated stands out for its combination of efficiency, reliability, and performance. Its design caters to the needs of modern electronic systems, where energy efficiency and durability are paramount. Whether it's for industrial, automotive, or consumer electronics, the SBR3A40SAQ-13 is an excellent choice for designers looking to optimize their power rectification solutions.

For detailed specifications and application notes, customers are encouraged to consult the datasheet and support documentation available from Diodes Incorporated.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0852 $57.9360
1,655+ $0.0699 $115.6845
2,560+ $0.0677 $173.3120
3,530+ $0.0655 $231.2150
4,555+ $0.0634 $288.7870
6,100+ $0.0568 $346.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,000 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess