EN
  • EN
  • DE

SBR3U3-7-F

Part No SBR3U3-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188659-SBR3U3-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR3U3-7-F CAD Model

Description

The SBR3U3-7-F from Diodes Incorporated is a state-of-the-art Super Barrier Rectifier (SBR) designed to deliver high performance in a compact package. This rectifier is specifically engineered for applications requiring low forward voltage drop, high surge capability, and high thermal performance. It is ideally suited for use in power management, battery charging, and other power-sensitive applications where efficiency is a critical concern.

Key Features

  • Low Forward Voltage: The SBR3U3-7-F offers a low forward voltage drop, which minimizes power loss and improves efficiency, making it an excellent choice for energy-sensitive designs.
  • High Surge Capability: With its robust surge capability, this component can withstand transient over-voltage conditions, ensuring reliability and longevity in harsh environments.
  • PowerDI® 123 Package: Enclosed in the compact PowerDI® 123 package, the SBR3U3-7-F offers a space-saving footprint without sacrificing thermal and electrical performance.
  • High Thermal Performance: The superior thermal characteristics of this SBR allow for better heat dissipation, contributing to its overall performance and durability.
  • Environmentally Friendly: The SBR3U3-7-F is RoHS compliant and lead-free, making it an environmentally conscious choice for manufacturers and consumers alike.

Applications

Due to its versatile nature, the SBR3U3-7-F can be utilized in a wide array of applications. It is particularly well-suited for:

  • DC/DC converters
  • AC/DC power supplies
  • LED lighting
  • Battery charging circuits
  • Reverse polarity protection
  • Load switching

Technical Specifications

The SBR3U3-7-F operates with a continuous forward current of 3 A and has a maximum repetitive peak reverse voltage of 30 V. Its low forward voltage drop and fast switching capabilities make it an efficient choice for high-frequency applications. Moreover, its operating junction temperature range from -55°C to +150°C ensures performance under extreme conditions.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Diodes Incorporated's official website or contact their sales representatives.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess