EN
  • EN
  • DE

SBR3U30P1

Part No SBR3U30P1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 3.0A SBR Super Barrier Rectifier PowerDI TM 123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1246716-SBR3U30P1
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBR3U30P1 CAD Model

Description

Introducing the SBR3U30P1 from Diodes Incorporated

The SBR3U30P1 is a high-performance, surface-mount Schottky Barrier Rectifier designed by the renowned semiconductor manufacturer, Diodes Incorporated. This rectifier is engineered to provide superior efficiency in power management tasks and is well-suited for applications requiring low forward voltage drop and high surge current capability.

Constructed with Diodes Incorporated's patented Super Barrier Rectifier technology, the SBR3U30P1 delivers a forward current of 3A with a low forward voltage drop, making it an ideal choice for high-efficiency power supplies. Its power dissipation capabilities are impressive, thanks to its PowerDI®123 package, which not only ensures a compact footprint but also offers excellent thermal performance.

The SBR3U30P1 boasts a maximum repetitive peak reverse voltage of 30V, catering to a wide range of applications, from power regulation to polarity protection. Its fast switching speed enhances system performance by reducing losses during power conversion processes.

Key Features of the SBR3U30P1:

  • Low Forward Voltage Drop: Ensures that power loss is minimized, increasing the efficiency of the device in which it is used.
  • High Surge Current Capability: Can handle high current spikes without performance degradation, which is critical for reliability in various applications.
  • PowerDI®123 Package: The compact package design is optimized for minimal space occupation on PCBs while providing excellent thermal management.
  • RoHS Compliant: Meets environmental standards, making it suitable for use in green products.

The SBR3U30P1 is not just about performance; it also ensures reliability. Its robust construction allows for operation in high-temperature environments, with a junction temperature range of -55°C to +150°C. This makes it a versatile component that can be deployed in a variety of challenging conditions without compromising on durability or longevity.

Whether you are designing power supplies, battery chargers, or looking to incorporate efficient power management into your consumer electronics, the SBR3U30P1 from Diodes Incorporated stands as a top choice for designers and engineers seeking to enhance their products with superior rectification capabilities.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess