EN
  • EN
  • DE

SBR40300CTB

Part No SBR40300CTB
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188660-SBR40300CTB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR40300CTB CAD Model

Description

Introducing the SBR40300CTB - A Robust Rectifier from Diodes Incorporated

The SBR40300CTB is a high-performance Super Barrier Rectifier (SBR®) designed specifically for demanding applications that require efficient power conversion and high surge current capabilities. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, the SBR40300CTB is engineered to deliver exceptional performance in a compact package.

Product Features

  • High Surge Capability: With its ability to handle high surge currents, the SBR40300CTB is perfect for applications that experience transient over-voltage conditions, ensuring reliability and stability in your circuit design.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which translates into reduced power loss and improved efficiency, making it ideal for high-frequency rectification and freewheeling applications in switched-mode power supplies.
  • High Temperature Operation: The SBR40300CTB is designed to operate effectively at high temperatures, maintaining its performance and longevity even under thermal stress.
  • TO-263 Package: Enclosed in a TO-263 package, the SBR40300CTB combines compactness with robustness, providing a space-saving solution without compromising durability.

Applications

The versatility of the SBR40300CTB makes it suitable for a wide array of applications, including:

  • Power Management Systems
  • Automotive Charging Systems
  • DC-to-DC Converters
  • LED Lighting
  • Telecommunication Equipment

Technical Specifications

The SBR40300CTB offers impressive technical specifications that cater to rigorous electrical requirements:

  • Forward Continuous Current: 30A
  • Reverse Voltage: 300V
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Operating Junction Temperature Range: -55°C to +150°C

With its combination of efficiency, durability, and high-temperature performance, the SBR40300CTB from Diodes Incorporated is an excellent choice for engineers looking to optimize their power conversion systems. Its robust design and versatile application range make it a valuable component in any high-performance electrical design.

For more information and detailed specifications, visit the Diodes Incorporated website or contact their support team to ensure the SBR40300CTB meets your project requirements.

You May Also Be Interested in

Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess