EN
  • EN
  • DE

SBR40U45CT-G

Part No SBR40U45CT-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Package Bulk
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 520 mV @ 20 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 600 µA @ 45 V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number SBR40
Standard Package 1 pcs
Win Source Part Number 1005341-SBR40U45CT-G
Ultra Librarian 3D Model Ultra Librarian SBR40U45CT-G CAD Model

Description

Introducing the SBR40U45CT-G Power Rectifier from Diodes Incorporated

The SBR40U45CT-G is a state-of-the-art power rectifier that is specifically designed to meet the high efficiency and reliability requirements of modern electronic applications. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, this component is part of the Super Barrier Rectifier (SBR) series, which is renowned for its superior performance in power conversion applications.

Key Features

  • High Forward Surge Capability: The SBR40U45CT-G is capable of withstanding high surge currents, making it an ideal choice for applications that experience occasional surges or spikes in current.
  • Low Forward Voltage Drop: It boasts a low forward voltage drop, which enhances overall efficiency by minimizing power loss during operation.
  • High Temperature Operation: Designed to perform reliably in high temperature environments, this rectifier can operate at temperatures up to 150°C, ensuring stability and performance even under thermal stress.
  • Super Barrier Design: The SBR technology offers a superior barrier against voltage breakdown over traditional Schottky diodes, providing enhanced reliability and a longer lifespan.

Applications

The SBR40U45CT-G is versatile and can be used in a wide range of applications, including:

  • Power supply units
  • DC/DC converters
  • Battery charging systems
  • Lighting systems
  • Automotive applications
  • Telecommunication equipment

Technical Specifications

The device features a 40A forward current and a 45V reverse voltage, packaged in a TO-220AB package, providing a compact solution for power rectification needs. The SBR40U45CT-G is also RoHS compliant, adhering to environmental standards and ensuring suitability for use in a wide range of markets and applications.

Diodes Incorporated's commitment to quality and performance is evident in the SBR40U45CT-G power rectifier. With its robust design and advanced SBR technology, this component is engineered to deliver high efficiency, reliability, and longevity, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6436 $58.1592
54+ $2.1691 $117.1314
83+ $2.1014 $174.4162
114+ $2.0336 $231.8304
147+ $1.9658 $288.9726
197+ $1.7625 $347.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess