EN
  • EN
  • DE

SBR5E60P5-7D

Part No SBR5E60P5-7D
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 520 mV @ 5 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 220 µA @ 60 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBR5E60
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282660-SBR5E60P5-7D
Ultra Librarian 3D Model Ultra Librarian SBR5E60P5-7D CAD Model

Description

The SBR5E60P5-7D from Diodes Incorporated is a state-of-the-art Super Barrier Rectifier (SBR) designed to provide superior performance in power management applications. This rectifier is a perfect solution for systems that require high efficiency, low power loss, and improved thermal characteristics. The SBR5E60P5-7D is particularly well-suited for use in high-frequency environments, including switching power supplies, freewheeling diodes, polarity protection diodes, and DC-DC converters.

Key Features

  • Low Forward Voltage Drop: The SBR5E60P5-7D boasts a low forward voltage drop, which significantly reduces power loss and improves efficiency, making it ideal for high-efficiency power supplies.
  • High Surge Capability: With its excellent surge capacity, this rectifier can handle high transient currents, ensuring reliability and stability in power circuits.
  • Super Barrier Design: The super barrier design of the SBR5E60P5-7D offers a lower leakage current than traditional Schottky rectifiers, which is beneficial for low-power applications and reduces standby power consumption.

Electrical Characteristics

  • Reverse Voltage: It has a maximum repetitive reverse voltage (VRRM) of 60V, which is suitable for a variety of applications in the medium voltage range.
  • Forward Continuous Current: The device can handle a forward continuous current (IF) of 5A, providing a robust current capacity for most power conversion applications.

Package and Mounting

The SBR5E60P5-7D comes in a compact PowerDI™ 5 package, which not only saves space on the PCB but also offers excellent thermal performance. Its surface-mount design allows for efficient assembly and integration into various electronic systems.

Applications

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power converters
  • Polarity protection applications

Overall, the SBR5E60P5-7D from Diodes Incorporated is a robust and reliable component that enhances the performance and efficiency of electronic systems. Its advanced features and superior design make it an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2317 $57.9250
610+ $0.1901 $115.9610
945+ $0.1843 $174.1635
1,300+ $0.1783 $231.7900
1,680+ $0.1723 $289.4640
2,245+ $0.1545 $346.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,410 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess