EN
  • EN
  • DE

SBR8E20P5-13

Part No SBR8E20P5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 20V 8A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 450 mV @ 8 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 20 V
Mounting Type Surface Mount
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SBR8E20
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 664037-SBR8E20P5-13
Ultra Librarian 3D Model Ultra Librarian SBR8E20P5-13 CAD Model

Description

Introducing the SBR8E20P5-13 from Diodes Incorporated

Diodes Incorporated presents the SBR8E20P5-13, a state-of-the-art Super Barrier Rectifier designed for high-performance applications that demand efficiency, reliability, and compactness. This innovative component is part of Diodes Incorporated's extensive portfolio, which focuses on providing high-quality semiconductor products for a wide range of electronic devices.

The SBR8E20P5-13 is engineered with advanced Super Barrier Rectifier technology that offers a superior alternative to traditional Schottky diodes. This technology ensures lower forward voltage drop (Vf) and reduced leakage current (Ir), which translates into improved thermal performance and higher efficiency in power conversion applications. With these characteristics, the SBR8E20P5-13 is an excellent choice for power supply designs, including adapters, lighting systems, and reverse polarity protection circuits.

This rectifier boasts a maximum average rectified current (Io) of 8 A, making it suitable for handling substantial current requirements. The device operates with a peak repetitive reverse voltage (Vrrm) of 20 V, ensuring it can withstand the demands of a variety of electronic circuits. The SBR8E20P5-13 is also characterized by its low forward voltage and fast switching speed, which are critical for minimizing power losses and enhancing overall circuit efficiency.

Encased in a low-profile PowerDI5 package, the SBR8E20P5-13 is designed for space-constrained applications. Its small footprint and slim profile make it ideal for integration into modern, compact electronics where space is at a premium. The package is RoHS-compliant, reflecting Diodes Incorporated’s commitment to environmental sustainability and the reduction of hazardous substances in electronic components.

With its robust construction, the SBR8E20P5-13 ensures a high degree of mechanical stability and thermal resilience, which is vital for maintaining performance under varying operating conditions. Its high surge capability provides additional protection against transient voltage spikes, further enhancing the reliability of the end application.

In summary, the SBR8E20P5-13 from Diodes Incorporated is a high-efficiency, robust Super Barrier Rectifier that offers design engineers a compact, reliable, and environmentally friendly solution for their power rectification needs. Its advanced features and performance characteristics make it a standout component in power management and conversion applications.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess