EN
  • EN
  • DE

SBR8M100P5-13

Part No SBR8M100P5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 100V 8A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Super Barrier 100 V 8A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name SBR8M100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR8M100P5-13DIDKR, -SBR8M100P5-13DITR, SBR8M100P5-13DITR, SBR8M100P5-13DICT, -SBR8M100P5-13DIDKR, -SBR8M100P5-13DICT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893691-SBR8M100P5-13
Ultra Librarian 3D Model Ultra Librarian SBR8M100P5-13 CAD Model

Description

The SBR8M100P5-13, from Diodes Incorporated, is a state-of-the-art Super Barrier Rectifier (SBR) designed to deliver high performance in a compact package. It is part of Diodes Incorporated's extensive SBR product line, which is renowned for its superior efficiency, low power loss, and high temperature stability.

Key Features

  • High Surge Capability: The rectifier is capable of withstanding high surge currents, making it ideal for applications that experience transient overvoltages.
  • Low Forward Voltage Drop: The SBR8M100P5-13 offers a low forward voltage drop, which results in reduced power dissipation and improved efficiency in operation.
  • PowerDI®5 Package: The device is encapsulated in the proprietary PowerDI®5 package, which offers a small footprint and low profile, suitable for space-constrained applications.
  • High Temperature Operation: With an operating junction temperature range of -55°C to +150°C, the SBR8M100P5-13 can reliably function in extreme temperature environments.

Applications

The SBR8M100P5-13 is versatile and can be used in a wide array of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • AC/DC Power Supplies
  • Automotive Systems
  • Lighting Systems
  • Telecommunication Devices

Specifications

Parameter Value
Reverse Voltage 100V
Average Rectified Current 8A
Forward Voltage Drop 0.93V @ 4A
Operating Temperature Range -55°C to +150°C

Engineered for high efficiency and reliability, the SBR8M100P5-13 is an excellent choice for designers looking to optimize power density and performance in their next-generation electronic systems. Diodes Incorporated's commitment to quality ensures that this component meets the rigorous standards required for a wide range of industrial and automotive applications.

You May Also Be Interested in

Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2921 $51.1175
370+ $0.2736 $101.2320
570+ $0.2644 $150.7080
815+ $0.2459 $200.4085
1,060+ $0.2367 $250.9020
1,320+ $0.2274 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,175 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess