EN
  • EN
  • DE

SBR8U60P5-13

Part No SBR8U60P5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 60V 8A POWERDI5 / Rectifier Diode Super Barrier Rectifier 60V 8A 3-Pin(3+Tab) PowerDI 5 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 530mV @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 600μA @ 60V
Mounting SMD (SMT)
Case / Package PowerDI 5
Operating Temperature - Junction -65°C to 150°C
Win Source Part Number 028106-SBR8U60P5-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SBR8U60P5
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SBR8U60P5-13 CAD Model

Description

Diodes Incorporated SBR8U60P5-13 Product Overview

The SBR8U60P5-13 is a high-performance Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to meet the needs of a wide range of power management applications. This rectifier combines the advantages of Schottky barrier diodes with those of traditional silicon rectifiers to offer superior efficiency, thermal performance, and reliability.

Key Features

  • High Surge Capability: The SBR8U60P5-13 is capable of withstanding high surge currents, making it ideal for applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures minimal power loss and improved efficiency, which is essential for power-sensitive designs.
  • High Avalanche Energy Absorption: The device is designed to absorb high levels of energy in the avalanche mode, providing robust protection against voltage transients.
  • PowerDI®5 Package: This rectifier comes in a compact, low-profile PowerDI®5 package that offers excellent thermal performance and is suitable for high-density circuit designs.
  • RoHS Compliant: The SBR8U60P5-13 is compliant with RoHS standards, ensuring that it is free from hazardous substances and meets global environmental regulations.

Applications

The versatility of the SBR8U60P5-13 makes it suitable for various applications, including:

  • Switching power supplies
  • Adapters and chargers
  • Lighting systems
  • DC/DC converters
  • Freewheeling diodes
  • Reverse battery protection

Product Specifications

The SBR8U60P5-13 boasts a maximum average rectified current of 8A and a peak reverse voltage of 60V. Its low thermal resistance ensures efficient heat dissipation, contributing to a longer operational life. The device also features a maximum junction temperature of 150°C, allowing it to perform reliably in high-temperature environments.

With its advanced technology and robust design, the SBR8U60P5-13 from Diodes Incorporated is an excellent choice for engineers looking to enhance power efficiency and reliability in their electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess