EN
  • EN
  • DE

SBRT15U100SP5-7D

Part No SBRT15U100SP5-7D
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series TrenchSBR
Package Tape & Reel (TR)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 700 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 100 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBRT15
Other Names SBRT15U100SP5-7DDITR
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282577-SBRT15U100SP5-7D
Ultra Librarian 3D Model Ultra Librarian SBRT15U100SP5-7D CAD Model

Description

Introducing the SBRT15U100SP5-7D Rectifier from Diodes Incorporated

Diodes Incorporated presents the SBRT15U100SP5-7D, a cutting-edge rectifier that is designed to offer high-efficiency power conversion in a compact form factor. This product is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of modern electronics.

The SBRT15U100SP5-7D is a surface-mount Schottky barrier rectifier that boasts a low forward voltage drop and a high surge current capability. It is engineered using Diodes Incorporated's patented Super Barrier technology, which enhances its performance in high-frequency applications. This technology ensures that the rectifier operates with a low power loss, making it an ideal choice for high-efficiency power supply designs.

Featuring a maximum average rectified current of 15A and a peak repetitive reverse voltage of 100V, the SBRT15U100SP5-7D is well-suited for a variety of applications, including switch-mode power supplies (SMPS), adapters, lighting, and on-board DC/DC converters. Its power pack 5 (PP5) package is designed to optimize board space, making it a perfect fit for space-constrained applications.

Key Specifications of the SBRT15U100SP5-7D:

  • Maximum Average Rectified Current: 15A
  • Peak Repetitive Reverse Voltage: 100V
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Super Barrier Rectifier Technology
  • Power Pack 5 (PP5) Surface-Mount Package

With its operating junction temperature range from -55°C to +150°C, the SBRT15U100SP5-7D ensures reliable performance even under extreme conditions. This makes it a robust component for industrial and automotive applications that demand high reliability and longevity.

The SBRT15U100SP5-7D from Diodes Incorporated is RoHS compliant and halogen-free, reflecting the company's dedication to environmental stewardship. When choosing this rectifier, designers can be confident that they are selecting a product that not only delivers exceptional performance but also aligns with green initiatives.

Whether you are developing power management solutions or looking to improve the efficiency of your existing designs, the SBRT15U100SP5-7D offers the performance, reliability, and innovation that you need. Trust Diodes Incorporated to power your projects with state-of-the-art semiconductor technology.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess