EN
  • EN
  • DE

SD103BW-13

Part No SD103BW-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 350MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 30 V 350mA (DC) Surface Mount SOD-123
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name SD103B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SD103-BWTR-ND, SD103-BWCT, SD103-BWDI, SD103-BWCT-ND, SD103-BWDITR, SD103-BWTR-NDL, SD103-BW, SD103-BWDICT, SD103BW13, SD103-BWTR, SD103BW
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893911-SD103BW-13
Ultra Librarian 3D Model Ultra Librarian SD103BW-13 CAD Model

Description

Product Overview: SD103BW-13 from Diodes Incorporated

The SD103BW-13 from Diodes Incorporated is a Schottky barrier diode, renowned for its low turn-on voltage and high efficiency. This diode is designed to meet the needs of a wide range of applications, providing a compact and reliable solution for fast-switching requirements. With its small package size and high performance, the SD103BW-13 is an ideal choice for designers looking for a diode that offers both space savings and power efficiency.

Key Features

  • Low Forward Voltage Drop: The SD103BW-13 boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Surge Current Capability: This diode is capable of withstanding high surge currents, making it suitable for applications that experience transient overcurrent conditions.
  • Fast Switching Speed: With its fast switching action, the SD103BW-13 minimizes switching losses and is ideal for high-frequency operations.
  • Small Package Size: The diode comes in a small DO-35 package, which is perfect for applications where space is at a premium.

Applications

The SD103BW-13 is versatile and can be used in a variety of applications, including but not limited to:

  • DC-DC converters
  • Switching power supplies
  • Freewheeling diodes
  • Reverse battery protection
  • Charge pumps
  • Low voltage rectification

Specifications

The SD103BW-13 diode has a maximum forward current of 350mA and a peak repetitive reverse voltage of 30V. Furthermore, it can handle a surge current of up to 2.8A, making it robust in demanding environments. The operating junction temperature range is from -65°C to 125°C, ensuring reliability over a wide range of temperatures.

Conclusion

In summary, the SD103BW-13 from Diodes Incorporated is a high-performance Schottky barrier diode that offers a combination of low forward voltage, fast switching speeds, and a compact form factor. Its ability to handle high surge currents and operate across a broad temperature range makes it an excellent choice for designers and engineers working on a variety of electronic circuits and systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess