EN
  • EN
  • DE

SD107WS

Part No SD107WS
Manufacturer Diodes Incorporated
Description SURFACE MOUNT SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1247309-SD107WS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SD107WS CAD Model

Description

Product Overview: SD107WS Schottky Barrier Diode

The SD107WS from Diodes Incorporated is a high-performance Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is characterized by its low forward voltage drop and high current handling capability, making it an ideal choice for high-efficiency power management systems.

Key Features

  • Low Forward Voltage Drop: The SD107WS offers a low forward voltage drop which reduces power dissipation and improves efficiency, particularly in low voltage applications.
  • High Current Capability: This diode can handle high levels of current without performance degradation, ensuring reliability in demanding conditions.
  • Fast Switching Speed: With its fast switching capability, the SD107WS is suitable for high-frequency operations, minimizing switching losses and improving overall performance.
  • Low Reverse Leakage: The diode has a low reverse leakage current, which contributes to reduced power loss and enhances the efficiency of the overall circuit.
  • Surface Mount Package: The SD107WS comes in a small surface-mount package that is ideal for compact designs and applications with limited space.

Applications

The SD107WS Schottky barrier diode is versatile and can be used in a variety of electronic circuits and systems. Its typical applications include:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Low voltage, high-frequency inverters
  • Free-wheeling diodes in converters and motor control circuits
  • Charge pump circuits

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the SD107WS is no exception. It is built to meet high industry standards, ensuring stable performance over its lifespan, even under varying environmental conditions. Whether for commercial, industrial, or automotive applications, the SD107WS Schottky barrier diode is an excellent choice for designers looking to enhance efficiency and reliability in their electronic designs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2,140+ $0.0234 $50.0760
5,210+ $0.0192 $100.0320
8,065+ $0.0186 $150.0090
11,115+ $0.0180 $200.0700
14,370+ $0.0174 $250.0380
19,235+ $0.0156 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 2140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess