EN
  • EN
  • DE

SDIN4E2-32G

Part No SDIN4E2-32G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 32GB INAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956217-SDIN4E2-32G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN4E2-32G CAD Model

Description

Diodes Incorporated SDIN4E2-32G NAND Flash Memory

The SDIN4E2-32G from Diodes Incorporated is a high-performance NAND flash memory device that offers a substantial 32 gigabytes (GB) of storage space. This flash memory is designed to meet the rigorous demands of modern electronic devices, providing a reliable and durable storage solution for a wide range of applications, including smartphones, tablets, digital cameras, and other portable consumer electronics.

One of the key features of the SDIN4E2-32G is its compatibility with the eMMC standard, which stands for embedded MultiMediaCard. eMMC is a popular storage interface for embedded systems, combining a high-speed flash memory with a multimedia card interface to provide a compact, cost-effective storage solution. The SDIN4E2-32G complies with eMMC version 4.5, ensuring broad compatibility with a variety of host devices and systems.

The device boasts a high-speed interface with a data transfer rate that can significantly enhance the overall performance of the systems it is integrated into. This speed is essential for applications that require quick access to large amounts of data, such as high-resolution video recording or the execution of complex applications.

With its robust design, the SDIN4E2-32G is engineered to withstand the rigors of everyday use. It is built to resist common environmental factors such as shock, vibration, and temperature variations, ensuring data integrity and the longevity of the storage device. This makes it an excellent choice for use in environments where durability is a concern.

For developers and manufacturers, the SDIN4E2-32G provides a straightforward solution for expanding the storage capabilities of their products without sacrificing performance or reliability. Its small form factor also allows for more compact device designs, which is crucial for portable and space-constrained applications.

In summary, the SDIN4E2-32G from Diodes Incorporated is a versatile and reliable NAND flash memory component that offers a significant storage capacity and high-speed data transfer capabilities. Its compliance with the eMMC 4.5 standard and its durable design make it an ideal choice for a wide range of consumer and industrial applications where performance and reliability are paramount.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1760 $64.3520
5+ $26.4010 $132.0050
7+ $25.5752 $179.0264
10+ $24.7505 $247.5050
13+ $23.9258 $311.0354
17+ $21.4507 $364.6619
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess