EN
  • EN
  • DE

SDIN5C2-16G-1029LT

Part No SDIN5C2-16G-1029LT
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 16GB INAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956224-SDIN5C2-16G-1029LT
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5C2-16G-1029LT CAD Model

Description

Diodes Incorporated SDIN5C2-16G-1029LT Product Overview

The SDIN5C2-16G-1029LT from Diodes Incorporated is a high-performance NAND flash memory module designed for a wide range of electronic applications. This product is part of the company's reliable NAND Flash Memory series, which is engineered to provide robust storage solutions that cater to the evolving needs of modern technology.

With a storage capacity of 16 gigabytes, the SDIN5C2-16G-1029LT is an ideal solution for devices that require substantial memory in a compact form factor. It is especially well-suited for use in portable devices, such as smartphones, tablets, digital cameras, and GPS units, as well as in more demanding applications like solid-state drives (SSDs) and enterprise storage systems.

The module comes in a standard 153-ball BGA (Ball Grid Array) package, which ensures a secure and reliable connection to a printed circuit board (PCB) while also minimizing the footprint on the board. This small form factor is critical for designers who are working with limited space but still require high-density memory storage.

Key features of the SDIN5C2-16G-1029LT include:

  • High Capacity: 16GB of storage allows for significant data storage, making it suitable for multimedia files, large datasets, and complex software applications.
  • Speed: Fast read and write speeds ensure quick data transfer, which is essential for high-performance computing and real-time applications.
  • Durability: Built to withstand the rigors of everyday use, the NAND flash memory is resistant to shock, vibration, and a wide range of temperatures, ensuring data integrity and longevity.
  • Energy Efficiency: The device is designed to be power-efficient, which helps to extend the battery life of portable devices and reduce energy costs in data centers.

Diodes Incorporated's commitment to quality is evident in the SDIN5C2-16G-1029LT, which is manufactured to meet high standards of reliability and performance. Whether for consumer electronics, industrial applications, or data-intensive computing, this NAND flash memory module provides a dependable storage solution that designers and manufacturers can trust.

Overall, the SDIN5C2-16G-1029LT is a testament to Diodes Incorporated's expertise in memory technology, offering a balance of capacity, speed, and durability that is critical for today's digital solutions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess