EN
  • EN
  • DE
  • IT

SDIN5C2-8G-L

Part No SDIN5C2-8G-L
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC iNAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955903-SDIN5C2-8G-L
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5C2-8G-L CAD Model

Description

The SDIN5C2-8G-L is a high-quality NAND flash memory product from Diodes Incorporated, designed to offer reliable storage solutions for a variety of applications. This memory module is part of the embedded NAND flash memory line, which is engineered to deliver high-speed data transfer and robust performance in a compact form factor.

Key Features

  • Storage Capacity: The SDIN5C2-8G-L provides 8GB of storage, making it an ideal choice for applications requiring a moderate amount of data storage without compromising on space or power efficiency.
  • Interface: Equipped with a high-speed eMMC interface, this NAND flash memory ensures swift read and write operations, enhancing the overall performance of the system it is integrated into.
  • Form Factor: Its small form factor makes it suitable for use in portable electronic devices where space is at a premium, such as smartphones, tablets, digital cameras, and GPS systems.
  • Operating Temperature Range: The SDIN5C2-8G-L is built to operate reliably across a wide temperature range, ensuring consistent performance in various environments.
  • Durability: NAND flash memory is known for its durability and longevity, and the SDIN5C2-8G-L is no exception. It is resistant to shock, vibration, and other physical disturbances, which makes it suitable for use in more demanding applications.

Applications

The versatility of the SDIN5C2-8G-L NAND flash memory from Diodes Incorporated makes it an excellent choice for numerous applications. It is commonly used in consumer electronics, mobile devices, and embedded systems that require dependable storage with a balance between performance and cost. Its robust design also makes it suitable for industrial applications where reliability is critical.

About Diodes Incorporated

Diodes Incorporated is a leading manufacturer in the semiconductor market, providing a wide range of discrete, analog, and mixed-signal components. They are known for their commitment to quality, innovation, and customer service, making them a trusted partner for electronic design and manufacturing across various industries.

You May Also Be Interested in

Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Kingston
32GB eMMC v5.0 HS400
Need more? Email Us
Kingston
4GB eMMC v5.0 HS400
Lowest to $35.8231
Diodes Incorporated
32GB eMMC iNAND AT EM122 Grade2
Lowest to $488.7219
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Lowest to $80.4283
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $26.3910
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $39.1164
Micron Technology Inc.
4GB eMMC v5.0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess