EN
  • EN
  • DE

SDIN5E1-32G

Part No SDIN5E1-32G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 32GB INand
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956309-SDIN5E1-32G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5E1-32G CAD Model

Description

The SDIN5E1-32G from Diodes Incorporated is a high-performance NAND flash memory module designed for a wide range of digital storage applications. This memory module is part of Diodes Incorporated's reliable and efficient storage solutions, catering to the ever-increasing demand for solid-state memory in both consumer and industrial electronics.

Key Features

  • Capacity: The SDIN5E1-32G offers a substantial storage capacity of 32 gigabytes, providing ample space for operating system boot, data logging, or multimedia storage.
  • Interface: It features a high-speed eMMC interface, which combines the reliability of NAND flash memory with a high-speed MultiMediaCard (MMC) interface for easy integration into various host systems.
  • Form Factor: This module comes in a compact and industry-standard package, making it suitable for space-constrained applications.
  • Performance: With its advanced NAND architecture, the SDIN5E1-32G delivers fast read and write speeds that enhance the overall system responsiveness and data transfer rates.
  • Reliability: Diodes Incorporated's commitment to quality ensures that the SDIN5E1-32G provides excellent data retention and endurance, making it a reliable choice for critical applications.
  • Power Efficiency: The memory module is designed for low power consumption, which is crucial for portable and battery-powered devices, helping to extend their operational lifespan.

Applications

The SDIN5E1-32G NAND flash memory is ideal for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Digital cameras and video recorders
  • GPS and navigation systems
  • Portable gaming consoles
  • IoT devices
  • Embedded computing systems

In conclusion, the SDIN5E1-32G from Diodes Incorporated is a versatile and dependable storage solution that meets the needs of modern electronic devices. Its combination of high storage capacity, robust performance, and power efficiency makes it an excellent choice for designers and manufacturers seeking to enhance their products with quality memory solutions.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess