EN
  • EN
  • DE

SDIN5F1-64G-1024H

Part No SDIN5F1-64G-1024H
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC v4.41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956311-SDIN5F1-64G-1024H
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5F1-64G-1024H CAD Model

Description

Introducing the SDIN5F1-64G-1024H from Diodes Incorporated

Diodes Incorporated is proud to present the SDIN5F1-64G-1024H, a cutting-edge NAND flash memory solution designed for high-performance and reliability. This product is tailored to meet the needs of advanced digital storage applications, providing a robust and efficient data storage option for manufacturers and developers alike.

Key Features

  • Capacity: The SDIN5F1-64G-1024H offers a generous 64GB of storage capacity, allowing for ample space to store large files, multimedia content, and complex applications.
  • Interface: Equipped with a high-speed eMMC interface, this NAND flash memory ensures swift data transfer rates, which is essential for devices requiring quick read and write operations.
  • Form Factor: The product comes in a compact 153-ball BGA (Ball Grid Array) package, making it an ideal choice for space-constrained applications without compromising on storage capacity or performance.
  • Ruggedness: With its built-in error correction code (ECC) and wear-leveling algorithm, the SDIN5F1-64G-1024H is designed to provide enhanced data integrity and extend the lifespan of the memory cells.
  • Temperature Range: This NAND flash memory operates across a wide temperature range, ensuring reliable performance in diverse operating environments.

Applications

The SDIN5F1-64G-1024H is a versatile memory solution that can be utilized in a variety of applications, including:

  • Smartphones and tablets
  • Digital cameras and camcorders
  • GPS and navigation systems
  • Wearable technology
  • Embedded computing systems

Reliability and Performance

Diodes Incorporated has a longstanding reputation for delivering high-quality semiconductor products. The SDIN5F1-64G-1024H is no exception, offering exceptional performance and durability. With its advanced features and robust design, this NAND flash memory is an excellent choice for developers looking to enhance their products with reliable and fast storage solutions.

Whether you're designing consumer electronics, industrial applications, or IoT devices, the SDIN5F1-64G-1024H from Diodes Incorporated will provide the storage capabilities you need to create innovative and high-performing products.

You May Also Be Interested in

Kingston
16GB eMMC
Lowest to $29.1045
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Samsung
16GB eMMC5.0
Lowest to $72.1805
Kingston
32GB eMMC
Lowest to $19.5853
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us
Kingston
16GB eMMC v5.0
Lowest to $26.3910
Epson Company
4GB eMMC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess