Product Overview: SDIN8DE4-32G-K
The SDIN8DE4-32G-K is a state-of-the-art NAND flash memory product from Diodes Incorporated, designed to meet the high-performance requirements of contemporary electronic devices. This storage solution is ideal for a broad range of applications, including embedded systems, mobile devices, and IoT gadgets, where reliable and fast data storage is essential.
Key Features
- Capacity: The SDIN8DE4-32G-K offers a substantial storage capacity of 32GB, which is ample space for operating systems, applications, and user data.
- Interface: It utilizes a high-speed eMMC interface, ensuring swift data transfer rates that significantly improve the performance of the host device.
- Form Factor: The compact form factor of this eMMC module makes it an excellent choice for devices where space is at a premium.
- Reliability: Diodes Incorporated has engineered this product for high reliability, with robust data retention and endurance characteristics suitable for intensive usage scenarios.
- Energy Efficiency: It is designed to be energy-efficient, reducing power consumption and thereby extending the battery life of portable devices.
Technical Specifications
Attribute
Specification
Product Type
eMMC
Memory Density
32GB
Bus Width
8-bit
Speed Class
HS400
Supply Voltage
2.7V - 3.6V
Applications
The versatility of SDIN8DE4-32G-K makes it suitable for a wide variety of applications. It is particularly beneficial in:
- Smartphones and Tablets
- Digital Cameras and Camcorders
- GPS and Navigation Systems
- Wearable Technology
- IoT Devices
With its combination of capacity, performance, and reliability, the SDIN8DE4-32G-K from Diodes Incorporated is an excellent choice for manufacturers and developers looking to enhance their products with superior data storage solutions.