EN
  • EN
  • DE
  • IT

SDINBDA4-128G

Part No SDINBDA4-128G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 128GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956013-SDINBDA4-128G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA4-128G CAD Model

Description

Product Overview: SDINBDA4-128G

The SDINBDA4-128G is a high-performance, reliable NAND flash memory solution from Diodes Incorporated, designed to meet the rigorous demands of modern storage applications. This storage device provides a substantial 128 gigabytes (GB) of memory, making it an ideal choice for a wide range of electronic devices, including smartphones, tablets, digital cameras, and solid-state drives (SSDs).

Key Features:

  • High Capacity: With 128GB of storage space, users can store an extensive collection of photos, videos, music, and applications without the worry of running out of space.
  • Fast Data Transfer: The SDINBDA4-128G boasts impressive read and write speeds, ensuring quick and efficient data management and retrieval.
  • Durability: Designed with longevity in mind, this NAND flash memory is resistant to physical wear and tear, and it can withstand a wide range of operating temperatures, making it suitable for use in various environments.
  • Energy Efficiency: This product is optimized for low power consumption, which helps extend the battery life of portable devices and reduces the overall energy footprint of storage systems.
  • Compatibility: The SDINBDA4-128G is engineered to be compatible with a broad array of host devices and interfaces, ensuring a seamless integration with existing technology.

Applications:

The versatility of the SDINBDA4-128G allows it to be used in various applications, including but not limited to:

  • Mobile devices such as smartphones and tablets
  • Digital imaging devices like high-resolution cameras and camcorders
  • Portable gaming systems
  • Embedded computing systems
  • Enterprise servers and data centers requiring robust storage solutions

Technical Specifications:

The technical specifications of the SDINBDA4-128G are designed to provide a balance between performance and reliability:

  • Memory Type: NAND Flash
  • Storage Capacity: 128GB
  • Operating Temperature Range: Commercial-grade
  • Power Consumption: Optimized for low power usage
  • Interface: Compatible with multiple standard interfaces

With its combination of capacity, speed, and durability, the SDINBDA4-128G from Diodes Incorporated stands out as a premier choice for manufacturers and consumers alike who require top-notch storage solutions.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND AT EM122 Grade2
Lowest to $488.7219
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $8.1493
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $39.1164
Kingston
32GB eMMC v5.0 HS400
Need more? Email Us
Hynix Semiconductor
8GB eMMC5.1 EG510
Need more? Email Us
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Epson Company
8GB eMMC v4.5
Lowest to $29.2160
Kingston
4GB eMMC v5.0 HS400
Lowest to $35.8231

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5970 $116.5970
2+ $112.8359 $225.6718
3+ $109.0747 $327.2241
4+ $97.7911 $391.1644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess