EN
  • EN
  • DE
  • IT

PI3WVR13412ZHEX

Part No PI3WVR13412ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description DISPLAY SWITCH V-QFN3590-42  /  DisplayPort Switch IC 4 Channel 42-TQFN (9x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Diodes Incorporated
Series DisplayPort™
Package Tape & Reel
Applications DisplayPort
Switch Circuit SPDT
Number of Channels 4
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 7GHz
Features HDMI
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Base Product Number PI3WVR13412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI3WVR13412ZHEXDIDKR,PI3WVR13412ZHEXDITR,PI3WVR13412ZHEXDICT
Standard Package 3,500
Win Source Part Number 968981-PI3WVR13412ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3WVR13412ZHEX CAD Model

Description

Introducing the PI3WVR13412ZHEX by Diodes Incorporated

The PI3WVR13412ZHEX is a cutting-edge video switch from Diodes Incorporated, designed to meet the high demands of modern video applications. This versatile switch is an essential component for designers looking to create seamless video interfaces with high-speed signal integrity. The PI3WVR13412ZHEX stands out in the market for its robust features and reliable performance.

High-Performance Video Switching

The PI3WVR13412ZHEX is a 3:1 bidirectional switch designed for 2-lane DisplayPort signals, HDMI, and other high-speed differential signals. Its capability to support high bandwidth makes it perfect for applications that require the transmission of high-resolution video signals without compromising quality or speed.

Advanced Technology

Utilizing advanced technology, this product offers low on-capacitance and low on-resistance, which is critical for maintaining signal integrity. The PI3WVR13412ZHEX ensures minimal signal loss and distortion, allowing for the transmission of crystal-clear images and videos. This makes it an ideal solution for applications such as digital TVs, high-definition monitors, and other multimedia devices.

Energy Efficient

In today's eco-conscious world, energy efficiency is paramount. The PI3WVR13412ZHEX addresses this need by offering a design that minimizes power consumption without sacrificing performance. This not only helps reduce the environmental impact but also leads to cost savings for both manufacturers and end-users.

Compact Design

With the ever-decreasing size of electronic devices, components need to be as compact as possible. The PI3WVR13412ZHEX is available in a small, thin package, making it easy to integrate into various designs without taking up valuable space. This compact form factor is especially beneficial for portable devices where space is at a premium.

Reliability and Durability

Diodes Incorporated is known for its commitment to quality, and the PI3WVR13412ZHEX is no exception. It is built to withstand the rigors of daily use, ensuring long-term reliability and durability. This reliability is crucial for manufacturers who need their products to perform consistently over time.

Overall, the PI3WVR13412ZHEX from Diodes Incorporated is a top-tier solution for any application requiring high-speed video switching. Its combination of performance, efficiency, and compact size makes it an excellent choice for the next generation of video interface technology.

You May Also Be Interested in

ON Semiconductor
2:1 MIPI D-PHY(2.5GBPS) 4-DATA L / MIPI Switch IC 4 Channel 36-WLCSP (2.43x2.43)
Lowest to $1.6750
Vishay
IC SWITCH QUAD SPST 16DIP
Lowest to $1.8835
Maxim Integrated
OCTAL HIGH-VOLTAGE TRANSMIT/RECE
Need more? Email Us
Fairchild/ON Semiconductor
AUDIO/VIDEO SWITCH / Video Switch IC 4 Channel 16-TSSOP
Lowest to $9.9012
Maxim Integrated
IC VIDEO SW QUAD RF N/O 16-SOIC / Switch IC Channel
Need more? Email Us
ON Semiconductor
IC AUDIO SWITCH DUAL SPST 9WLCSP / Audio Switch IC 2 Channel 9-WLCSP (1.22x1.22)
Lowest to $0.8446
Maxim Integrated
SERIAL 4-CH AUDIO/VIDEO MUX / Audio, Video Switch IC 1 Channel 10-uMAX
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16SOIC
Lowest to $6.9526
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
Lowest to $8.2687

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5813 $55.3455
80+ $1.2975 $103.8000
120+ $1.2570 $150.8400
165+ $1.2164 $200.7060
215+ $1.1759 $252.8185
285+ $1.0542 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess