EN
  • EN
  • DE
  • IT

SDINBDA6-256G-ZA

Part No SDINBDA6-256G-ZA
Manufacturer Diodes Incorporated
Catalog EMMC
Description 256GB eMMC iNAND AT EM132 Grade2 v5.1 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956333-SDINBDA6-256G-ZA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-256G-ZA CAD Model

Description

Introducing the SDINBDA6-256G-ZA, a high-performance NAND flash memory module from Diodes Incorporated, designed to meet the rigorous demands of modern data storage. This robust storage solution boasts a generous 256GB capacity, making it an ideal choice for a wide range of applications, including embedded systems, mobile devices, and high-capacity storage drives.

Key Features

  • Capacity: 256GB of high-speed storage to accommodate a plethora of applications and data.
  • Interface: Equipped with a high-speed interface, ensuring swift data transfer rates that are essential for efficient operation.
  • Durability: Built with longevity in mind, the SDINBDA6-256G-ZA is resistant to shock, vibration, and temperature variations, guaranteeing reliable performance in diverse environments.
  • Form Factor: The compact form factor of this NAND flash memory makes it suitable for space-constrained applications without compromising on storage capacity or performance.

Applications

The SDINBDA6-256G-ZA is versatile and can be utilized in various sectors, including:

  • Consumer electronics such as smartphones, tablets, and digital cameras
  • Industrial applications where data integrity and endurance are critical
  • Automotive systems requiring robust and reliable data storage
  • Data centers and servers where high-capacity and high-performance storage is essential

Technical Specifications

  • Supply Voltage: Operates within standard voltage ranges, suitable for typical embedded system designs.
  • Operating Temperature: Designed to perform reliably across a wide range of temperatures, making it suitable for use in extreme conditions.
  • Compliance: Meets industry standards and compliances, ensuring compatibility with a broad array of host devices.

The SDINBDA6-256G-ZA from Diodes Incorporated represents a fusion of capacity, performance, and durability. Whether deployed in personal gadgets or industrial systems, this NAND flash memory module stands as a testament to Diodes Incorporated's commitment to quality and innovation in data storage technology.

You May Also Be Interested in

Micron Technology Inc.
4GB eMMC v5.0
Need more? Email Us
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Samsung
8GB eMMC5.1
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
4GB eMMC v5.0 HS400
Lowest to $32.5970
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $50.5768
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Lowest to $80.4283
Hynix Semiconductor
8GB eMMC5.1 EG510
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $195.3684 $195.3684
2+ $175.1579 $350.3158
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess