EN
  • EN
  • DE
  • IT

SDINBDG4-32G-XI1

Part No SDINBDG4-32G-XI1
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC iNAND IX EM122 ExtTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955854-SDINBDG4-32G-XI1
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-32G-XI1 CAD Model

Description

Diodes Incorporated SDINBDG4-32G-XI1 NAND Flash Memory

The SDINBDG4-32G-XI1 is a high-performance NAND flash memory product from Diodes Incorporated, designed to cater to a wide array of electronic applications that require reliable data storage. This memory module is an ideal choice for designers and manufacturers looking for a dependable and efficient solution to integrate into their systems.

With a storage capacity of 32GB, the SDINBDG4-32G-XI1 offers ample space for storing large amounts of data, including multimedia files, software applications, and system boot code. It is built using advanced NAND technology, which ensures fast read and write speeds, providing users with quick access to their data and a smooth performance for demanding applications.

The SDINBDG4-32G-XI1 features a compact form factor, which makes it suitable for use in space-constrained environments such as portable devices, embedded systems, and IoT applications. Its small footprint does not compromise its functionality or reliability, making it a versatile choice for various types of hardware configurations.

One of the key benefits of this NAND flash memory is its robustness in terms of data retention and endurance. It is designed to withstand a high number of program/erase cycles, ensuring a long operational lifespan even under heavy usage conditions. Additionally, the SDINBDG4-32G-XI1 incorporates error correction code (ECC) functionality, which helps to maintain data integrity by detecting and correcting potential errors that may occur during data transfer and storage.

Compatibility is another strong point of the SDINBDG4-32G-XI1. It is designed to interface with a wide range of microcontrollers, processors, and other digital devices, providing designers with flexibility when integrating the memory module into their systems. This compatibility, combined with the memory's high-speed performance, makes it an excellent choice for applications such as mobile devices, digital cameras, GPS systems, and other consumer electronics that require reliable and fast data storage solutions.

In conclusion, the Diodes Incorporated SDINBDG4-32G-XI1 NAND flash memory is a top-tier storage solution that offers a perfect blend of capacity, performance, and durability. Its advanced features and design make it an excellent choice for a wide spectrum of electronic applications that demand high-quality and long-lasting data storage components.

You May Also Be Interested in

Epson Company
8GB eMMC v4.5
Lowest to $29.2160
Epson Company
32GB eMMC
Need more? Email Us
Epson Company
16GB eMMC
Need more? Email Us
Kingston
4GB eMMC v5.0 HS400
Lowest to $32.5970
Hynix Semiconductor
8GB eMMC5.1 EG510
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Lowest to $80.4283
Diodes Incorporated
32GB eMMC iNAND AT EM122 Grade2
Lowest to $488.7219
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $26.3910
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $39.1164

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $333.5000 $333.5000
2+ $299.0000 $598.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess