EN
  • EN
  • DE
  • IT

SDINBDG4-32G-XI2

Part No SDINBDG4-32G-XI2
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC iNAND IX EM122 ExtTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955855-SDINBDG4-32G-XI2
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-32G-XI2 CAD Model

Description

Diodes Incorporated SDINBDG4-32G-XI2 Product Overview

The SDINBDG4-32G-XI2 is a high-performance, industrial-grade NAND flash storage solution from Diodes Incorporated, designed to cater to the robust needs of modern industrial and embedded applications. With a focus on reliability and endurance, this 32GB eMMC (embedded Multi-Media Card) offers a compact, efficient, and durable storage option for a wide range of devices.

Key Features

  • Capacity: Boasting a storage capacity of 32GB, the SDINBDG4-32G-XI2 provides ample space for operating systems, applications, and data logging, making it an ideal choice for embedded systems.
  • Interface: It utilizes the eMMC 5.1 interface, which ensures high-speed data transfer rates and excellent communication reliability between the host processor and the memory device.
  • Industrial Temperature Range: This product is designed to operate reliably in extreme temperature conditions, with a range from -40°C to 85°C, making it suitable for industrial applications that require consistent performance in harsh environments.
  • Speed Class: The SDINBDG4-32G-XI2 conforms to the high-speed UHS-I interface, offering fast read and write speeds that are essential for applications requiring quick data access and storage.
  • Longevity: With an extended product life cycle, the SDINBDG4-32G-XI2 ensures a stable supply for long-term projects, reducing the risk of needing to redesign systems due to component obsolescence.
  • Compliance: The product meets the latest industry standards for eMMC, ensuring compatibility with a wide range of host devices and systems.

Applications

The SDINBDG4-32G-XI2 is versatile enough to be integrated into various industrial and embedded systems, including but not limited to:

  • Industrial automation and control systems
  • Medical devices
  • Automotive infotainment and navigation systems
  • Enterprise networking equipment
  • Internet of Things (IoT) devices

With its robust design and reliable performance, the SDINBDG4-32G-XI2 from Diodes Incorporated stands out as a superior storage solution for applications demanding high levels of durability and data integrity. Its advanced features ensure that it is not only a practical choice for today's industrial and embedded markets but also a future-proof investment for tomorrow's technological advancements.

You May Also Be Interested in

Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Diodes Incorporated
256GB eMMC5.1 iNAND 7232
Need more? Email Us
Samsung
4GB eMMC4.5
Lowest to $3.2617
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Samsung
4GB eMMC4.5 400MB/s 200MHz
Lowest to $3.2617
Diodes Incorporated
8GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC AT Grade3
Lowest to $27.5275
Samsung
8GB eMMC
Need more? Email Us
Diodes Incorporated
4GB eMMC AT Grade3
Lowest to $14.8958

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess