EN
  • EN
  • DE

SDINDDH4-32G

Part No SDINDDH4-32G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 32GB UFS2.1 iNAND MC EU311
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955729-SDINDDH4-32G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINDDH4-32G CAD Model

Description

Diodes Incorporated SDINDDH4-32G NAND Flash Memory

The SDINDDH4-32G from Diodes Incorporated is a high-performance NAND flash memory module designed for a wide range of digital storage applications. This 32GB NAND flash memory offers a reliable and efficient solution for data storage requirements in modern electronic devices. Its compact form factor makes it an ideal choice for embedded systems, mobile devices, and IoT applications where space is at a premium and data integrity is crucial.

The SDINDDH4-32G module utilizes advanced manufacturing technology to provide fast read and write speeds, ensuring smooth operation and quick data access. It is optimized for high-density storage, providing ample space for operating systems, applications, and user data. With its robust design, it can withstand the rigors of frequent access and long-term usage, making it a durable choice for both consumer and industrial markets.

Key features of the SDINDDH4-32G include:

  • Capacity: 32GB of storage space, allowing for significant amounts of data to be stored and retrieved.
  • Interface: The module is equipped with a high-speed interface that ensures quick data transfer rates, improving overall device performance.
  • Endurance: Built to last, this NAND flash memory is designed to handle a high number of program/erase cycles, providing reliable performance over an extended period.
  • Compatibility: The SDINDDH4-32G is designed to be compatible with a broad range of host devices, making it a versatile solution for various applications.
  • Power Efficiency: It operates with low power consumption, which is critical for battery-powered devices, helping to extend the operational time between charges.

Whether you're developing the next generation of smartphones, tablets, or IoT devices, the SDINDDH4-32G from Diodes Incorporated is engineered to meet the demands of your data storage needs. With its combination of capacity, speed, and durability, it stands out as a top-tier solution for OEMs and designers looking to enhance their products with reliable and efficient storage capabilities.

For detailed specifications, technical documentation, and support, visit the Diodes Incorporated website or contact their customer service team. Enhance your device's performance and user experience with the SDINDDH4-32G NAND flash memory module.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2663 $65.0652
9+ $13.3467 $120.1203
14+ $12.9297 $181.0158
19+ $12.5126 $237.7394
24+ $12.0954 $290.2896
32+ $10.8442 $347.0144
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,344 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess