EN
  • EN
  • DE

SDINDDH6-64G-ZA

Part No SDINDDH6-64G-ZA
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 64GB UFS2.1 iNAND AT EU312 Grade2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955712-SDINDDH6-64G-ZA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINDDH6-64G-ZA CAD Model

Description

Introducing the SDINDDH6-64G-ZA from Diodes Incorporated

The SDINDDH6-64G-ZA is a cutting-edge NAND Flash memory solution designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is tailored to meet the demands of modern electronic devices that require high-speed data transfer, reliable performance, and substantial storage capacity.

Key Features and Benefits

  • High Storage Capacity: With a generous 64GB of storage space, this NAND Flash memory module is perfect for applications that need to store large amounts of data, such as high-resolution multimedia files, complex software applications, and extensive databases.
  • Advanced Technology: Utilizing the latest advancements in NAND Flash technology, the SDINDDH6-64G-ZA delivers fast read and write speeds that ensure smooth and efficient operation, making it an ideal choice for high-performance computing solutions.
  • Durability: Designed with longevity in mind, this product is built to withstand the rigors of frequent data writing and erasing, which is essential for applications that require constant data updating and retrieval.
  • Energy Efficiency: The SDINDDH6-64G-ZA is engineered to be energy-efficient, reducing power consumption during operation, which is crucial for battery-powered devices and for maintaining a low carbon footprint in large-scale data centers.
  • Wide Compatibility: This NAND Flash memory is compatible with a broad range of host devices, including smartphones, tablets, digital cameras, and IoT devices, ensuring seamless integration into existing systems.

Applications

The versatility of the SDINDDH6-64G-ZA makes it suitable for a diverse array of applications. It's an excellent choice for mobile devices, where space is at a premium, and high storage density is required. Additionally, it's well-suited for embedded systems, automotive electronics, and industrial applications where reliability and endurance are critical.

With its robust design and state-of-the-art performance, the SDINDDH6-64G-ZA from Diodes Incorporated represents a premier storage solution that can help drive innovation and efficiency in your electronic projects. Whether you're looking to enhance consumer electronics or power enterprise-level systems, this NAND Flash memory module is equipped to meet the challenge.

You May Also Be Interested in

Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 8-WSON (6x5)
Lowest to $4.3657
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess