EN
  • EN
  • DE

SDM10U45

Part No SDM10U45
Manufacturer Diodes Incorporated
Description SURFACE MOUNT SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1247436-SDM10U45
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDM10U45 CAD Model

Description

Diodes Incorporated SDM10U45 - Schottky Barrier Diode

The SDM10U45 from Diodes Incorporated is a high-performance Schottky barrier diode designed primarily for voltage clamping applications and reverse voltage protection. This diode offers a unique blend of low forward voltage drop and high current capability, making it an ideal choice for a variety of electronic circuits. With its small form factor and power-efficient operation, the SDM10U45 is well-suited for portable electronic devices as well as high-density power applications.

Key Features and Benefits

  • Low Forward Voltage Drop: The SDM10U45 boasts a low forward voltage drop, which enhances system efficiency by minimizing power losses during diode conduction.
  • High Current Capability: This diode can handle high currents, making it suitable for applications that require robust current handling without sacrificing performance.
  • Power Dissipation: With a power dissipation of 1W, the SDM10U45 can endure moderate power levels, which is beneficial for power regulation in compact devices.
  • Low Leakage Current: The device exhibits low leakage current characteristics, ensuring minimal power loss when the diode is in the reverse-biased state.
  • Surface Mount Package: The SDM10U45 comes in a small PowerDI™5 surface-mount package, which is ideal for space-constrained applications and allows for efficient thermal management.
  • Lead-Free and RoHS Compliant: The diode is environmentally friendly, meeting lead-free and RoHS standards, which is essential for modern electronic manufacturing.

Applications

The versatility of the SDM10U45 Schottky barrier diode makes it suitable for a wide range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse voltage protection circuits
  • Freewheeling diodes in converters and motor control circuits
  • Low voltage, high frequency inverters
  • OR-ing diode in redundant power systems

With its exceptional performance and reliability, the SDM10U45 from Diodes Incorporated is an excellent choice for designers looking to improve the efficiency and longevity of their electronic products.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess