EN
  • EN
  • DE

FFPF30UP20S

Part No FFPF30UP20S
Manufacturer Fairchild/ON Semiconductor
Description Ultrafast Recovery Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174139-FFPF30UP20S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FFPF30UP20S CAD Model

Description

The FFPF30UP20S is an Ultrafast Rectifier from Fairchild Semiconductor (now ON Semiconductor), designed to offer efficient and high-speed rectification. It is commonly implemented in power factor correction (PFC) circuits, as freewheeling diodes, and for secondary rectification in switch-mode power supplies. The device’s ultrafast recovery time significantly reduces switching losses, which contributes to superior overall system efficiency.

Applications:

  • Power Factor Correction (PFC): Enhances power factor in numerous electronic devices.
  • Freewheeling Diode: Offers protection against voltage spikes induced by inductive loads.
  • Secondary Rectification in SMPS (Switch Mode Power Supplies): Enhances power supply efficiency.
  • DC-DC Converters: Used extensively across different DC-DC converter designs.
  • Induction Heating: Supports rapid and efficient heating processes.

Features:

  • Ultrafast Recovery Time: Minimizes energy losses from switching.
  • Low Forward Voltage Drop: Lessens energy lost during conduction.
  • High Surge Current Capability: Guarantees robustness under variable conditions.
  • High Voltage Rating (200V): Suitable for high-voltage environments.
  • Isolated Package: Provided in a TO-220F full molded package that enhances insulation.

Benefits:

  • Enhanced Efficiency: Results from ultrafast recovery and reduced forward voltage drop, curtailing power dissipation.
  • Reliable Operation: High surge current handling ensures stability.
  • Simplified Circuitry: Fewer necessary components attributable to enhanced operation.
  • Reduced Thermal Dissipation: Mitigates the requirement for extensive heat management solutions.
  • Optimized High-Voltage Usability: Supports effective performance in high-voltage designs.

Additional Details:

The FFPF30UP20S is packaged in a TO-220F package, providing complete isolation. Its critical electrical characteristics encompass Reverse Voltage (VR), Forward Current (IF), and Reverse Recovery Time (trr). It is critical to examine the detailed specifications on the datasheet, including thermal characteristics and safe operation areas, to guarantee correct implementation and prevent early device failure. Effective thermal management practices are paramount to preserving its reliability and performance.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess