EN
  • EN
  • DE

SDM20N40A-7-GIGA

Part No SDM20N40A-7-GIGA
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT-23
Manufacturer Diodes Incorporated
Win Source Part Number 759683-SDM20N40A-7-GIGA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDM20N40A-7-GIGA CAD Model

Description

Product Overview: SDM20N40A-7-GIGA from Diodes Incorporated

The SDM20N40A-7-GIGA is a high-performance, N-channel enhancement mode field-effect transistor (FET) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete and semiconductor markets. This product is a testament to Diodes Incorporated's commitment to providing energy-efficient power management solutions.

Key Features

  • Voltage Rating: The SDM20N40A-7-GIGA boasts a drain-source voltage (V<sub>DS) of 400V, making it suitable for high-voltage applications.
  • Current Handling: It can handle a continuous drain current (I<sub>D) of 20A, ensuring robust performance for a wide range of applications.
  • Low On-Resistance: The device features a low on-state resistance (R<sub>DS(on)) which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: Optimized for high-speed switching, the SDM20N40A-7-GIGA is an excellent choice for power conversion circuits.
  • Power Dissipation: With a power dissipation of 83.3W, this FET can handle significant amounts of power, making it suitable for high-power applications.

Applications

The SDM20N40A-7-GIGA is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Lighting systems
  • High-voltage switching applications

Package and Reliability

The device is packaged in a TO-252 (DPAK), which is known for its compact footprint and ability to handle high thermal and electrical loads. This package is widely used in commercial and industrial applications due to its reliability and robustness. The SDM20N40A-7-GIGA is also characterized by its high reliability, withstanding rigorous tests to ensure its performance under various conditions.

Environmental Compliance

Diodes Incorporated ensures that the SDM20N40A-7-GIGA complies with environmental standards, including RoHS (Restriction of Hazardous Substances), which restricts the use of specific hazardous materials found in electrical and electronic products. This commitment to environmental sustainability makes the SDM20N40A-7-GIGA not only a powerful component but also an environmentally responsible choice for manufacturers and designers.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,285+ $0.0450 $57.8250
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,670+ $0.0347 $231.4490
8,625+ $0.0335 $288.9375
11,540+ $0.0300 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293,300 pieces
MOQ: 1285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess