Product Overview: SDM20U40-7-F by Diodes Incorporated
The SDM20U40-7-F is a high-performance Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is engineered to provide efficient, low-loss power management solutions for a variety of electronic applications. With its compact surface-mount package, the SDM20U40-7-F is an ideal choice for space-constrained designs.
Key Features
- Low Forward Voltage Drop: The SDM20U40-7-F boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Current Capability: With its ability to handle high currents, this diode is suitable for high-power applications, ensuring reliability even under demanding conditions.
- Power Dissipation: It has a power dissipation of 200mW, which helps in maintaining optimal performance by effectively dissipating heat.
- Lead-Free and RoHS Compliant: This product is manufactured using environmentally friendly materials, complying with RoHS standards, which restrict the use of certain hazardous substances in electronic equipment.
Applications
The SDM20U40-7-F is versatile and can be used in various applications, including:
- Switching power supplies
- DC-DC converters
- Free-wheeling diodes
- Reverse battery protection
- Power management in portable and battery-powered devices
Technical Specifications
- Package: SOD-123 Flat Lead
- Maximum Repetitive Reverse Voltage (VRRM): 40V
- Forward Continuous Current (IF): 200mA
- Peak Non-Repetitive Surge Current (IFSM): 2A
- Operating Junction Temperature Range: -55°C to +150°C
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The SDM20U40-7-F is subjected to rigorous testing and quality control procedures to ensure it meets the industry standards for performance and reliability. Customers can trust this diode to perform consistently over time, making it a reliable component in any electronic system.
For more detailed information, technical datasheets, and support resources, please visit the Diodes Incorporated official website or contact their customer support team.