EN
  • EN
  • DE

SDM20U40

Part No SDM20U40
Manufacturer Diodes Incorporated
Description SURFACE MOUNT SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1247440-SDM20U40
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDM20U40 CAD Model

Description

Diodes Incorporated SDM20U40 Schottky Diode

The SDM20U40 is a high-performance Schottky diode from Diodes Incorporated, designed to provide efficient, low-loss power management in a variety of electronic applications. This diode is particularly well-suited for use in high-frequency rectification and freewheeling applications, as well as in polarity protection and blocking diodes in power supplies and converters.

Constructed with Diodes Incorporated's patented Schottky technology, the SDM20U40 boasts a low forward voltage drop, which helps to minimize power loss and improve efficiency. With a forward current rating of 2A and a reverse voltage rating of 40V, this diode is capable of handling moderate power requirements while maintaining a compact form factor, thanks to its SOD-123 flat lead package.

The SDM20U40 features a guard ring die construction that provides transient protection and enhances the reliability of the diode under extreme working conditions. This makes it an excellent choice for applications that may be subject to high levels of stress, such as automotive systems, portable devices, and industrial machinery.

With its low power loss and high efficiency, the SDM20U40 is also suitable for use in LED lighting applications, where maintaining a low thermal footprint is critical. The diode's fast switching capability ensures that it can keep up with the demands of modern high-speed circuits, making it a versatile component for designers looking to optimize their power management solutions.

For engineers and designers seeking a reliable and efficient Schottky diode, the SDM20U40 from Diodes Incorporated offers a compelling solution. Its combination of low forward voltage, high current capacity, and robust construction makes it a valuable addition to any power management system, ensuring stable operation and long-term durability.

Overall, the SDM20U40 is a testament to Diodes Incorporated's commitment to providing high-quality semiconductor products that meet the evolving needs of the electronics industry.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess