EN
  • EN
  • DE

SDM2U20SD3-7

Part No SDM2U20SD3-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 2A SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Diode Schottky 20 V 2A Surface Mount SOD-323
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name SDM2U20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SDM2U20SD3-7DIDKR, SDM2U20SD3-7DITR, SDM2U20SD3-7DICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894004-SDM2U20SD3-7
Ultra Librarian 3D Model Ultra Librarian SDM2U20SD3-7 CAD Model

Description

The SDM2U20SD3-7 is a cutting-edge semiconductor component manufactured by Diodes Incorporated, a leading company in the design, manufacturing, and supply of high-quality discrete, analog, and mixed-signal semiconductors. This product is part of Diodes Incorporated's extensive range of diodes, which are integral to electronic devices across various industries.

Key Features

  • Surface-Mount Device (SMD): The SDM2U20SD3-7 comes in a compact SOD-323 package, making it suitable for high-volume, automated surface-mount assembly processes and space-constrained applications.
  • Low Forward Voltage Drop: This diode is designed to have a low forward voltage drop, which enhances energy efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its fast switching capability, the SDM2U20SD3-7 is ideal for high-frequency rectification and free-wheeling applications in consumer electronics and power management systems.
  • High Reliability: Diodes Incorporated's commitment to quality ensures that the SDM2U20SD3-7 meets stringent reliability standards, providing stable performance over its lifespan.

Applications

The versatility of the SDM2U20SD3-7 allows it to be used in a wide array of electronic applications, including:

  • Power management in portable devices
  • DC-DC converters
  • LED lighting
  • High-efficiency rectification
  • Switching power supplies
  • Reverse voltage protection circuits

Technical Specifications

The SDM2U20SD3-7 boasts technical specifications that cater to demanding electrical environments:

  • Package: SOD-323
  • Maximum Repetitive Reverse Voltage (Vrrm): 20V
  • Maximum Forward Current (If): 200mA
  • Operating Temperature Range: -55°C to +150°C

Conclusion

The SDM2U20SD3-7 from Diodes Incorporated represents a synergy of miniaturization, efficiency, and reliability. Its compact form factor, combined with its high-performance characteristics, makes it an excellent choice for designers looking to create sophisticated electronic systems. With its robust design and versatile application range, the SDM2U20SD3-7 is poised to be a go-to component for engineers and manufacturers seeking to enhance the performance of their products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess