EN
  • EN
  • DE

SDMG0340LS-7

Part No SDMG0340LS-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Series Connection Schottky 40 V 30mA (DC) Surface Mount SC-70, SOT-323
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323
Family Name SDMG0340LS
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SDMG0340LS, SDMG0340LS7, SDMG0340LSDICT, SDMG0340LSDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894008-SDMG0340LS-7
Ultra Librarian 3D Model Ultra Librarian SDMG0340LS-7 CAD Model

Description

Introducing the SDMG0340LS-7 Schottky Barrier Diode from Diodes Incorporated

The SDMG0340LS-7 is a high-performance, surface-mount Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is engineered to offer superior efficiency in a compact, SOD-523 package, making it an ideal choice for size-sensitive applications that require high-speed switching and low power loss.

Key Features:

  • Low Forward Voltage Drop: The SDMG0340LS-7 boasts a low forward voltage drop, which enhances power efficiency by minimizing losses during conduction. This feature is particularly beneficial in portable electronic devices where battery life is critical.
  • Fast Switching Speed: With its fast switching capabilities, this Schottky diode is well-suited for high-frequency operations, ensuring that electronic circuits can operate efficiently without unwanted delays.
  • Surface-Mount Design: The SOD-523 package is designed for automatic pick-and-place assembly processes, which facilitates mass production and reduces manufacturing costs.
  • High Current Capability: Despite its small size, the SDMG0340LS-7 can handle a substantial forward continuous current, making it a robust choice for a wide range of applications.
  • Low Thermal Resistance: The diode's low thermal resistance ensures that it can operate effectively under high-temperature conditions, maintaining performance and reliability.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the SDMG0340LS-7 is lead-free and RoHS compliant, making it a responsible choice for manufacturers looking to create eco-friendly products.

Applications:

The SDMG0340LS-7 is versatile and can be used in various applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Freewheeling Diodes in Converters and Inverters
  • Portable Devices and Battery-Powered Circuits
  • LED Lighting
  • Automotive Applications

With its outstanding electrical characteristics and compact footprint, the SDMG0340LS-7 from Diodes Incorporated is an excellent choice for designers and engineers looking to optimize their power circuitry in both consumer and industrial products. Its robust design ensures long-term reliability, making it a trusted component in the electronic components industry.

You May Also Be Interested in

Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess