EN
  • EN
  • DE

SDT40H100CT

Part No SDT40H100CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 100V 20A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 100 V 20A Through Hole TO-220-3
Manufacturer Diodes Incorporated
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name SDT40
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SDT40H100CT-ND, SDT40H100CTDI
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933241-SDT40H100CT
Ultra Librarian 3D Model Ultra Librarian SDT40H100CT CAD Model

Description

The SDT40H100CT is a state-of-the-art dual Trench MOS Barrier Schottky rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-efficiency, surface-mount rectifier is specifically crafted to meet the stringent requirements of today's high-density power applications. With its advanced features and robust design, the SDT40H100CT is an ideal choice for a variety of electronic circuits, including power supplies, converters, and power management systems.

Key Features

  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Surge Capability: Designed to withstand high surge currents, the SDT40H100CT is capable of managing brief overcurrent conditions without failing, ensuring reliability in demanding situations.
  • Dual Diode Configuration: The rectifier comes in a dual diode common-cathode configuration, which simplifies the design of bridge circuits and provides a compact solution for applications requiring two diodes.
  • Power Dissipation: With a power dissipation of 3.75W, this component can handle significant energy without overheating, contributing to the durability of the overall system.
  • High Junction Temperature: The device supports a high junction temperature range of -55°C to +150°C, making it suitable for operation in extreme environmental conditions.

Applications

The SDT40H100CT is versatile and can be used in various applications such as:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes
  • OR-ing diode
  • Reverse battery protection

Package and Quality

This component is offered in a TO-220AB package, which is widely accepted for commercial-grade applications due to its ease of mounting and excellent thermal performance. The SDT40H100CT is also compliant with RoHS and Halogen-Free standards, reflecting Diodes Incorporated's commitment to environmental sustainability. With its superior performance and reliability, the SDT40H100CT is a top-tier choice for designers seeking to enhance the efficiency and longevity of their power management systems.

You May Also Be Interested in

IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess