EN
  • EN
  • DE

SMAJ18AQ-13-F

Part No SMAJ18AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 18VWM 29.2VC SMA / 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V
Voltage - Breakdown (Min) 20V
Voltage - Clamping (Max) @ Ipp 29.2V
Current - Peak Pulse (10/1000µs) 13.7A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency -
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SMAJ18
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 5,000 pcs
Win Source Part Number 1383470-SMAJ18AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ18AQ-13-F CAD Model

Description

Diodes Incorporated SMAJ18AQ-13-F TVS Diode

The SMAJ18AQ-13-F is a state-of-the-art transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This device is engineered to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and electrical fast transients (EFT).

The SMAJ18AQ-13-F TVS diode is encapsulated in a compact SMA (DO-214AC) package, making it suitable for high-density circuit board designs. With its stand-off voltage of 18V, it is optimized to shield voltage-sensitive components from destructive voltage spikes, while maintaining a low clamping voltage to ensure the safety of the protected element.

Key features of the SMAJ18AQ-13-F include:

  • High Surge Capability: With its ability to handle high surge currents, this TVS diode can effectively absorb transient over-voltage events, providing robust protection for your electronic devices.
  • Fast Response Time: The device reacts almost instantaneously to transient voltage spikes, ensuring minimal exposure of sensitive components to potentially damaging voltages.
  • Low Incremental Surge Resistance: The low resistance of the SMAJ18AQ-13-F means that it can conduct higher surge currents without a significant increase in voltage across the diode, thus offering enhanced protection.
  • Unidirectional Protection: This TVS diode offers unidirectional surge protection, making it ideal for DC voltage applications where the polarity of the transient voltage is known.
  • Environmentally Friendly: It meets RoHS and Reach standards, ensuring compliance with current environmental regulations and reducing the ecological footprint of your products.
  • Reliability: Manufactured by Diodes Incorporated, the SMAJ18AQ-13-F is built with high-quality materials and subjected to rigorous testing, ensuring reliable performance over its lifespan.

This TVS diode is suitable for a wide range of applications, including but not limited to consumer electronics, industrial systems, computer and networking devices, and automotive electronics. Its combination of compact form factor, high surge capability, and fast response time make the SMAJ18AQ-13-F an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

Whether you're designing a new device or looking to retrofit existing hardware, the SMAJ18AQ-13-F from Diodes Incorporated provides top-tier protection against voltage transients and spikes, safeguarding your electronic components and ensuring uninterrupted functionality.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1002 $50.1000
1,220+ $0.0822 $100.2840
1,885+ $0.0796 $150.0460
2,595+ $0.0771 $200.0745
3,360+ $0.0745 $250.3200
4,495+ $0.0668 $300.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess