EN
  • EN
  • DE

SMAJ58AQ-13-F

Part No SMAJ58AQ-13-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 58VWM 93.6VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAJ58
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SMAJ58AQ-13-FDI-ND, 31-SMAJ58AQ-13-FTR, 31-SMAJ58AQ-13-FCT, SMAJ58AQ-13-FDI, 31-SMAJ58AQ-13-FDKR
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895684-SMAJ58AQ-13-F
Ultra Librarian 3D Model Ultra Librarian SMAJ58AQ-13-F CAD Model

Description

Diodes Incorporated SMAJ58AQ-13-F TVS Diode

The SMAJ58AQ-13-F from Diodes Incorporated is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This high-quality TVS diode is specifically engineered to safeguard voltage-sensitive components which can be compromised by these sudden surges.

Constructed with proprietary silicon avalanche technology, the SMAJ58AQ-13-F offers excellent clamping performance ensuring that devices are shielded from transient threats. The TVS diode has a stand-off voltage of 58V, which makes it suitable for a wide range of applications that operate on standard electronic system voltages.

One of the key features of the SMAJ58AQ-13-F diode is its 400W peak pulse power dissipation rating, which is capable of handling significant transient power spikes without performance degradation. Its response time is virtually instantaneous (<1 picosecond), providing immediate protection upon detecting any voltage surge.

The SMAJ58AQ-13-F comes in the industry-standard DO-214AC (SMA) package, which is compact and robust, making it ideal for high-density circuit board designs. Moreover, it is designed to meet the ISO 7637-2 pulse 5a and 5b requirements and is compliant with the RoHS and REACH environmental standards, ensuring its suitability for use in environmentally sensitive applications.

This TVS diode is also characterized by its low incremental surge resistance and excellent clamping capability, which help to reduce the risk of thermal runaway in the event of a surge. It is commonly used in a variety of applications such as automotive systems, industrial controls, power supply circuits, and communication devices where reliable transient voltage protection is critical.

Overall, the SMAJ58AQ-13-F from Diodes Incorporated is a robust and reliable component designed to provide high-quality surge protection in a compact form factor, ensuring the longevity and reliability of electronic systems across various industries.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1705 $50.2975
715+ $0.1399 $100.0285
1,110+ $0.1355 $150.4050
1,525+ $0.1312 $200.0800
1,975+ $0.1268 $250.4300
2,640+ $0.1137 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess