EN
  • EN
  • DE

DELL 412-AAMF - HEATSINK R640 165W

Part No DELL 412-AAMF - HEATSINK R640 165W
Manufacturer Dell
Catalog Heatsink
Description DELL 412-AAMF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1393083-DELL 412-AAMF - HEATSINK R640 165W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 412-AAMF - HEATSINK R640 165W CAD Model

Description

The DELL 412-AAMF Heatsink serves as an essential cooling solution tailored for the Dell PowerEdge R640 servers, accommodating CPUs with up to 165W of thermal design power (TDP). It is designed to mitigate heat effectively, ensuring that servers operate within optimal temperature ranges even under substantial workloads. The heatsink employs advanced cooling technology and is constructed from materials selected for their superior thermal properties, facilitating rapid heat dissipation. The large surface area and finely tuned design enhance airflow and heat exchange, maintaining a cool server environment. Its compatibility with the R640 model is precise, guaranteeing a snug fit and eliminating concerns about efficiency loss due to poor contact. Installation is streamlined, allowing for quick and straightforward maintenance tasks. With its robust construction and efficient cooling capabilities, the DELL 412-AAMF Heatsink is vital for businesses relying on Dell PowerEdge R640 servers to handle critical operations with uninterrupted performance.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 775403-001. Type: Heatsink/RadiatiorFor use with processors less than or equal to 135W.
Need more? Email Us
HP
HP Heatsink for Apollo 4200 G10
Need more? Email Us
HP
HP Heatsink for ML350p G8
Need more? Email Us
HP
Hewlett Packard Enterprise 496064-001. Type: Heatsink/Radiatior. Product colour: Metallic
Need more? Email Us
HP
HP BL460c G9 Heatsink for CPU 1
Need more? Email Us
HP
HP Standard Heatsink for DL380 G10+
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
HP
Hewlett Packard Enterprise 598249-001. Type: Heatsink/RadiatiorFor processor 2.
Need more? Email Us
HP
HP Heatsink For ML110 G10
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess