EN
  • EN
  • DE

SMAZ12-13

Part No SMAZ12-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 1W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 12 V 1 W ±5% Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAZ12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SMAZ12TR-ND, SMAZ1213, SMAZ12CT, SMAZ12TR, SMAZ12DITR, SMAZ12DIDKR, SMAZ12, SMAZ12DICT, SMAZ12CT-ND
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895711-SMAZ12-13
Ultra Librarian 3D Model Ultra Librarian SMAZ12-13 CAD Model

Description

The SMAZ12-13 from Diodes Incorporated is a robust voltage regulator designed to offer stable performance in a wide range of electronic applications. This surface-mount Zener diode is engineered to provide a precise breakdown voltage of 12 volts, making it an ideal choice for voltage regulation tasks in complex circuits.

Key Features

  • Regulated Output: Delivers a steady 12V output which is essential for maintaining consistent performance in electronic systems.
  • High Power Rating: With a power dissipation of 1W, this Zener diode can handle significant energy without compromising its functionality.
  • Surface-Mount Package: The SMA package allows for efficient assembly in space-constrained applications, thanks to its small footprint.
  • Wide Operating Temperature Range: Capable of operating between -55°C to +150°C, ensuring reliability under extreme conditions.
  • Excellent Stability: Exhibits minimal breakdown voltage variation with changes in temperature, providing a stable Zener voltage.

Applications

The SMAZ12-13 is versatile and can be used in a variety of applications. It is commonly employed in:

  • Power supply circuits
  • Over-voltage protection systems
  • Voltage reference in precision circuits
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SMAZ12-13 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance. Whether used in industrial environments or consumer electronics, this Zener diode will provide the voltage regulation needed for efficient and stable operation.

Environmental Compliance

The SMAZ12-13 complies with RoHS and REACH directives, reflecting Diodes Incorporated's dedication to environmental sustainability and the safety of electronic components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess