EN
  • EN
  • DE

SMAZ12

Part No SMAZ12
Manufacturer Diodes Incorporated
Description 1.0A SURFACE MOUNT ZENER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1251330-SMAZ12
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAZ12 CAD Model

Description

Introducing the SMAZ12 Zener Diode from Diodes Incorporated

The SMAZ12 is a high-performance Zener diode designed by Diodes Incorporated to provide precision voltage regulation in a wide array of electronic applications. This Zener diode features a nominal Zener voltage of 12V, making it ideal for use in power supply circuits, voltage reference applications, and as a surge protector in sensitive electronics.

Key Features of the SMAZ12 Zener Diode

  • Precision Voltage Regulation: With its sharp Zener knee characteristics and low dynamic impedance, the SMAZ12 ensures a stable and precise voltage under varying current conditions.
  • High Power Handling Capability: This diode is capable of handling a continuous power dissipation of up to 1W, making it suitable for high-power applications.
  • Compact Surface Mount Package: The SMAZ12 is available in a compact SMA package, which is ideal for space-constrained applications and allows for efficient PCB layout.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring reliability in diverse operating conditions.
  • Low Leakage Current: The device exhibits low leakage current, thus ensuring minimal power loss and higher efficiency in circuit operations.

Applications

The SMAZ12 Zener diode is versatile and can be used in various sectors, including:

  • Consumer Electronics
  • Telecommunications
  • Industrial Control Systems
  • Computer Power Supplies
  • Medical Equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SMAZ12 is no exception. It is manufactured with the highest standards, ensuring that it meets the rigorous demands of the industry. The device's reliability is further backed by its compliance with environmental standards, making it a suitable choice for eco-conscious applications.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to review the SMAZ12 datasheet. This will provide in-depth information on electrical characteristics, thermal properties, and mechanical data, ensuring that the SMAZ12 can be integrated seamlessly into your designs.

With its robust design, precision performance, and versatility, the SMAZ12 from Diodes Incorporated stands out as a superior choice for your voltage regulation needs in various electronic applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,600 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess