EN
  • EN
  • DE

SMAZ18

Part No SMAZ18
Manufacturer Diodes Incorporated
Description 1.0A SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1251336-SMAZ18
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMAZ18 CAD Model

Description

The SMAZ18 from Diodes Incorporated is a robust Zener diode designed to provide precision voltage regulation and protection for a wide range of electronic circuits. This component is part of Diodes Incorporated's SMAZ series, which is renowned for its high reliability and performance in compact surface-mount packages.

Key Features

  • Zener Voltage: The SMAZ18 offers a nominal Zener voltage of 18V, making it suitable for voltage regulation tasks in a variety of applications.
  • Power Dissipation: With its capability to dissipate up to 1W of power, the SMAZ18 can handle significant energy without compromising its performance or reliability.
  • Surface-Mount Package: Encased in a DO-214AC (SMA) package, the SMAZ18 is designed for automated assembly processes and is ideal for high-density circuit boards.
  • Thermal Stability: The device operates effectively over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Low Leakage Current: It features a low leakage current, which contributes to the overall efficiency of the system it's implemented in.

Applications

The SMAZ18 is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components. The SMAZ18 Zener diode is no exception, with its construction adhering to stringent industry standards for quality and reliability. Users can expect consistent performance and durability from this component, making it a reliable choice for critical applications.

Conclusion

With its precise voltage regulation, high power dissipation, and compact form factor, the SMAZ18 from Diodes Incorporated is an excellent choice for designers who require a reliable Zener diode for their electronic circuits. Its versatility, coupled with Diodes Incorporated's reputation for quality, makes the SMAZ18 a valuable component for a vast array of electronic applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
605+ $0.0959 $58.0195
1,475+ $0.0785 $115.7875
2,275+ $0.0762 $173.3550
3,125+ $0.0739 $230.9375
4,035+ $0.0716 $288.9060
5,360+ $0.0647 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess