EN
  • EN
  • DE

SMAZ22-13

Part No SMAZ22-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 22V 1W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 22 V 1 W ±5% Surface Mount SMA
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SMAZ22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SMAZ22DIDKR, SMAZ22DITR, SMAZ22TR-ND, SMAZ22CT-ND, SMAZ22TR, SMAZ22CT, SMAZ22DICT, SMAZ22, SMAZ2213
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895715-SMAZ22-13
Ultra Librarian 3D Model Ultra Librarian SMAZ22-13 CAD Model

Description

The SMAZ22-13 is a high-performance Zener diode, meticulously designed by Diodes Incorporated to deliver reliable voltage regulation. Engineered with precision, this Zener diode is an essential component for a multitude of electronic circuits, providing a stable reference voltage. With its robust construction and high efficiency, the SMAZ22-13 is an excellent choice for designers looking to ensure consistent performance and long-term durability in their applications.

Key Features

  • Voltage Stability: The SMAZ22-13 Zener diode offers a nominal Zener voltage of 22V, making it suitable for a wide range of voltage regulation tasks in electronic circuits.
  • Power Dissipation: This diode boasts a power dissipation of 1W, allowing it to handle a significant amount of energy without compromising its operational integrity.
  • Package Type: Housed in a compact SMA package, the SMAZ22-13 is designed for surface-mount applications, providing a space-saving solution without sacrificing performance.
  • Thermal Performance: With an operating junction temperature range of -55°C to 150°C, the SMAZ22-13 ensures reliable performance even under extreme temperature conditions.

Applications

The SMAZ22-13 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The SMAZ22-13 Zener diode is built to meet stringent quality standards, ensuring consistent performance and reliability for critical applications. With its robust design and proven manufacturing process, the SMAZ22-13 is a product that engineers and designers can trust to perform when it matters most.

Conclusion

For those in need of a reliable voltage regulation solution, the SMAZ22-13 from Diodes Incorporated represents a blend of performance, efficiency, and durability. Whether for industrial, commercial, or consumer applications, this Zener diode stands as a testament to Diodes Incorporated's commitment to excellence in electronic component design.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess