EN
  • EN
  • DE

M393B1K70CHD-YH904

Part No M393B1K70CHD-YH904
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC Reg/RDIMM 2Rx4 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949381-M393B1K70CHD-YH904
Series *
Ultra Librarian 3D Model Ultra Librarian M393B1K70CHD-YH904 CAD Model

Description

The Samsung M393B1K70CHD-YH904 is an 8GB DDR3-1866 ECC Registered DIMM. This memory module is engineered for use in servers and high-performance workstations, providing both high capacity and crucial data integrity. Operating at 1866MHz, it ensures efficient data transfer.

Applications:

  • Servers: Used extensively in web, database, and application servers to enhance performance and reliability.
  • High-Performance Workstations: Ideal for workstations involved in video editing, 3D rendering, and complex scientific simulations.
  • Data Centers: Deployed in data center environments requiring robust memory solutions and error correction capabilities.
  • Cloud Computing: Supports virtual machines and cloud services with dependable and high-capacity memory.

Features:

  • 8GB Capacity: Offers substantial memory for demanding workloads and multitasking.
  • DDR3 Technology: Utilizes DDR3 technology for improved speed and efficiency compared to older memory standards.
  • 1866MHz Speed: Delivers fast data transfer with a high operating frequency.
  • ECC Registered: Incorporates ECC (Error-Correcting Code) to detect and correct memory errors, ensuring data integrity. The registered aspect adds stability for larger RAM configurations.
  • 240-Pin DIMM: Adheres to the standard 240-pin DIMM form factor for straightforward installation.
  • 1.5V Voltage: Operates at a standard voltage of 1.5V.

Benefits:

  • Enhanced System Performance: Significantly improves performance in memory-intensive applications.
  • Increased Reliability: ECC functionality ensures data integrity, reducing the likelihood of system crashes.
  • High Capacity: 8GB capacity supports running multiple applications simultaneously and managing large datasets.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it suitable for server and workstation upgrades.
  • Improved Stability: The registered feature enhances system stability, particularly when multiple modules are in use.

Additional Details:

The M393B1K70CHD-YH904 module is constructed using high-quality components, ensuring long-term reliability. It is designed to meet the demanding requirements of server and workstation environments. It is compatible with a range of motherboards supporting DDR3 ECC Registered DIMMs and compliant with JEDEC standards, ensuring compatibility with other industry-standard components.

This memory module is an excellent option for upgrading existing systems or building new servers and workstations that require high-performance, reliable memory with error correction. The ECC Registered feature makes it particularly suitable for critical applications where data integrity is paramount, such as financial transactions, scientific research, and medical imaging.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess